TTM Technologies Inc. RF Antennas 66089-0806

Description
RF ANT 866MHZ WHIP STR U.FL CONN
Datasheet
Description
RF ANT 866MHZ WHIP STR U.FL CONN
Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Antennas - 66089-0806 - ODG (Origin Data Global)
Shenzhen, China
RF Antennas
66089-0806
RF Antennas 66089-0806
RF ANT 866MHZ WHIP STR U.FL CONN

RF ANT 866MHZ WHIP STR U.FL CONN

Supplier's Site Datasheet

Technical Specifications

  ODG (Origin Data Global)
Product Category Network and Communication Chips
Product Number 66089-0806
Product Name RF Antennas
Unlock Full Specs
to access all available technical data

Similar Products

RF Receivers - 2312-QPB9015SRTR-ND - DigiKey
Specs
Device Type Receiver
Operating Frequency 45 to 1218 MHz
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
RF Transceiver ICs - 448-CYW20730A2KML2GTDKR-ND - DigiKey
Specs
Device Type Transceiver
Technology Bluetooth
Supply Voltage Other; 3.8V
View Details
Modems - ICs and Modules - SI2435-F-FT-ND - DigiKey
Specs
Supply Voltage 3.3V
Package Type "24-TSSOP (0.173"", 4.40mm Width)"
View Details