TTM Technologies Inc. Attenuators 60-50TP-S

Description
RF Attenuators 0 Hz ~ 6 GHz 50 Ohms 60W
Description
RF Attenuators 0 Hz ~ 6 GHz 50 Ohms 60W

Suppliers

Company
Product
Description
Supplier Links
Attenuators - 60-50TP-S - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Attenuators
60-50TP-S
Attenuators 60-50TP-S
RF Attenuators 0 Hz ~ 6 GHz 50 Ohms 60W

RF Attenuators 0 Hz ~ 6 GHz 50 Ohms 60W

Buy Now
Shenzhen, China
RF and Wireless - Attenuators
60-50TP-S
RF and Wireless - Attenuators 60-50TP-S
RF ATTENUATOR 50OHM

RF ATTENUATOR 50OHM

Supplier's Site

Technical Specifications

  Quarktwin Technology Ltd. Acme Chip Technology Co., Limited
Product Category RF Attenuators RF Attenuators
Product Number 60-50TP-S 60-50TP-S
Product Name Attenuators RF and Wireless - Attenuators
Attenuator Type Variable Variable
Unlock Full Specs
to access all available technical data

Similar Products

Variable Attenuators - ARS-1 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Attenuator Type Variable
Frequency 1.00E-3 to 0.4000 GHz
Insertion Loss 2.5 dB
View Details
Coaxial Attenuator 25W 12.4GHz N - UIYCA50AN124 - UIY Inc.
Specs
Attenuator Type Variable
Frequency 0.0 to 12.4 GHz
VSWR 1.35 :1
View Details
ColorConnect Attenuators - AT-SMA-02-10 - Maury Microwave
Specs
Frequency 65 GHz
VSWR 1.3 to 1.75 :1
Attenuation 1 to 20 dB
View Details
RF Attenuators - 2823260 - RS Components, Ltd.
RS Components, Ltd.
Specs
Frequency 6 GHz
Connectors SMA; SMA
View Details