TTM Technologies Inc. RF Power Dividers/Splitters 4J0267

Description
RF Power Divider 4 GHz ~ 8 GHz Isolation (Min) 18dB, 1.6 VSWR (Max) Module
Description
RF Power Divider 4 GHz ~ 8 GHz Isolation (Min) 18dB, 1.6 VSWR (Max) Module

Suppliers

Company
Product
Description
Supplier Links
RF Power Dividers/Splitters - 4J0267 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Power Dividers/Splitters
4J0267
RF Power Dividers/Splitters 4J0267
RF Power Divider 4 GHz ~ 8 GHz Isolation (Min) 18dB, 1.6 VSWR (Max) Module

RF Power Divider 4 GHz ~ 8 GHz Isolation (Min) 18dB, 1.6 VSWR (Max) Module

Buy Now

Technical Specifications

  Quarktwin Technology Ltd.
Product Category RF Power Dividers and RF Power Combiners
Product Number 4J0267
Product Name RF Power Dividers/Splitters
Package Type / Form Factor Module
Unlock Full Specs
to access all available technical data

Similar Products

2-Way Power Dividers 600407125 - 600407125 - KRYTAR, Inc.
Specs
0º Power Divider Division: 2-Way
Frequency 400.00 to 7125.00 MHz
Insertion Loss 1.00 dB
View Details
RF Power Dividers/Splitters - 1761-PDW06401-TTR-ND - DigiKey
Specs
Package Type / Form Factor SMD
Insertion Loss 0.50 dB
Isolation 18.00 dB
View Details
5 to 6GHz – 2 Way Power Divider/Splitter - UIY2PD3728A - UIY Inc.
Specs
0º Power Divider Division: 2-Way
Package Type / Form Factor Connectorized
Connectors SMA; SMA
View Details
5V QFN Rf Power Divider Splitter - 851-APS3625RS34P8 - ERSAELECTRONICS PTE. LTD.
Specs
Package Type / Form Factor Tape & Reel (TR)
Frequency 50.00 to 1000.00 MHz
View Details
2 suppliers