TTM Technologies Inc. RF Power Dividers/Splitters 4J0266

Description
RF Power Divider 2 GHz ~ 4 GHz Isolation (Min) 20dB Module
Description
RF Power Divider 2 GHz ~ 4 GHz Isolation (Min) 20dB Module

Suppliers

Company
Product
Description
Supplier Links
RF Power Dividers/Splitters - 4J0266 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Power Dividers/Splitters
4J0266
RF Power Dividers/Splitters 4J0266
RF Power Divider 2 GHz ~ 4 GHz Isolation (Min) 20dB Module

RF Power Divider 2 GHz ~ 4 GHz Isolation (Min) 20dB Module

Buy Now

Technical Specifications

  Quarktwin Technology Ltd.
Product Category RF Power Dividers and RF Power Combiners
Product Number 4J0266
Product Name RF Power Dividers/Splitters
Package Type / Form Factor Module
Unlock Full Specs
to access all available technical data

Similar Products

2-Way Power Dividers/Combiners - NPD2-0-8000 - kTB Solutions
Specs
0º Power Divider Division: 2-Way
Connectors SMA; SMA
Frequency 0.00 to 8000.00 MHz
View Details
Power Dividers, Combiners, Hybrids - HJ-22006 - Crane Aerospace & Electronics
Specs
Package Type / Form Factor Connectorized; Connectorized
Frequency 1.00 to 100.00 MHz
Insertion Loss 0.50 dB
View Details
RF Power Dividers/Splitters - 1761-PDW06398-TTR-ND - DigiKey
Specs
Package Type / Form Factor 3-SMD, No Lead
Insertion Loss 0.30 dB
Isolation 14.00 dB
View Details
RF Power Dividers/Splitters - 3157-ZFRSC-42B-S+-ND - DigiKey
Specs
0º Power Divider Division: 2-Way
Package Type / Form Factor Module
Insertion Loss 0.40 dB
View Details