TTM Technologies Inc. RF Power Dividers/Splitters 4A0857

Description
RF Power Divider 5.7 GHz ~ 6.5 GHz Isolation (Min) 20dB Module
Description
RF Power Divider 5.7 GHz ~ 6.5 GHz Isolation (Min) 20dB Module

Suppliers

Company
Product
Description
Supplier Links
RF Power Dividers/Splitters - 4A0857 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Power Dividers/Splitters
4A0857
RF Power Dividers/Splitters 4A0857
RF Power Divider 5.7 GHz ~ 6.5 GHz Isolation (Min) 20dB Module

RF Power Divider 5.7 GHz ~ 6.5 GHz Isolation (Min) 20dB Module

Buy Now

Technical Specifications

  Quarktwin Technology Ltd.
Product Category RF Power Dividers and RF Power Combiners
Product Number 4A0857
Product Name RF Power Dividers/Splitters
Package Type / Form Factor Module
Unlock Full Specs
to access all available technical data

Similar Products

3 Way Power Divider - 5o32531600 - 5o.com
Specs
Connectors SMA; SMA
Operating Temperature -40 to 85 C (-40 to 185 F)
Frequency 500.00 to 6000.00 MHz
View Details
2 way Power Divider 2.92 Connectors From 0.5GHz to 40GHz Rated at 30 Watts (CW) - HPD0.5-40G-2K - Chengdu Filter Technology Co., Ltd.
Specs
Connectors 2.92mm
Frequency 500.00 to 40000.00 MHz
Insertion Loss 2.50 dB
View Details
Power Splitters/Combiners - WM4PD-4-18-S - Werbel Microwave LLC
Specs
0º Power Divider Division: 4-Way
Package Type / Form Factor Connectorized Module
Connectors SMA
View Details
2-Way Power Dividers 6060400 - 6060400 - KRYTAR, Inc.
Specs
0º Power Divider Division: 2-Way
Frequency 6000.00 to 40000.00 MHz
Insertion Loss 2.10 dB
View Details