TTM Technologies Inc. RF Power Dividers/Splitters 4A0286

Description
RF Power Divider 2 GHz ~ 4 GHz Isolation (Min) 18dB Module
Description
RF Power Divider 2 GHz ~ 4 GHz Isolation (Min) 18dB Module

Suppliers

Company
Product
Description
Supplier Links
RF Power Dividers/Splitters - 4A0286 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Power Dividers/Splitters
4A0286
RF Power Dividers/Splitters 4A0286
RF Power Divider 2 GHz ~ 4 GHz Isolation (Min) 18dB Module

RF Power Divider 2 GHz ~ 4 GHz Isolation (Min) 18dB Module

Buy Now

Technical Specifications

  Quarktwin Technology Ltd.
Product Category RF Power Dividers and RF Power Combiners
Product Number 4A0286
Product Name RF Power Dividers/Splitters
Package Type / Form Factor Module
Unlock Full Specs
to access all available technical data

Similar Products

8 way Power Divider 2.92 Connectors From 6GHz to 40GHz Rated at 20 Watts (CW) - HRT-PD(6000/40000)-8K - Chengdu Filter Technology Co., Ltd.
Specs
Connectors 2.92mm
Frequency 6000.00 to 40000.00 MHz
Insertion Loss 23.20 dB
View Details
1 - 8 GHz MMIC 2-Way Wilkinson Power Divider/Power Splitter, Front Ports - MPD-0108FCSP2 - Marki Microwave LLC
Specs
Package Type / Form Factor Surface Mount; surface-mount
Frequency 1000.00 to 8000.00 MHz
View Details
RF Power Dividers/Splitters - 1761-PDW07948-TTR-ND - DigiKey
Specs
Package Type / Form Factor 10-SMD, No Lead
Insertion Loss 1.20 dB
Isolation 16.00 dB
View Details
2 Way Power Divider - 5o3128280 - 5o.com
Specs
Connectors SMA; SMA
Operating Temperature -35 to 75 C (-31 to 167 F)
Frequency 5.00 to 1000.00 MHz
View Details