TTM Technologies Inc. RF Power Dividers/Splitters 43000

Description
RF POWER DVDR 500MHZ-2GHZ MODULE
Datasheet
Description
RF POWER DVDR 500MHZ-2GHZ MODULE
Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Power Dividers/Splitters - 43000 - ODG (Origin Data Global)
Shenzhen, China
RF Power Dividers/Splitters
43000
RF Power Dividers/Splitters 43000
RF POWER DVDR 500MHZ-2GHZ MODULE

RF POWER DVDR 500MHZ-2GHZ MODULE

Supplier's Site Datasheet
Futian, China
RF and Wireless - RF Power Dividers-Splitters
43000
RF and Wireless - RF Power Dividers-Splitters 43000
RF POWER DVDR 500MHZ-2GHZ MODULE

RF POWER DVDR 500MHZ-2GHZ MODULE

Supplier's Site

Technical Specifications

  ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited
Product Category Network and Communication Chips Network and Communication Chips
Product Number 43000 43000
Product Name RF Power Dividers/Splitters RF and Wireless - RF Power Dividers-Splitters
Package Type Module
Unlock Full Specs
to access all available technical data

Similar Products

RF Amplifiers - CMD305P3 - ODG (Origin Data Global)
Specs
Technology General Purpose
Supply Voltage Other; 3V ~ 5.25V
Package Type 16-VFQFN Exposed Pad
View Details
RF Receivers - 863-SI47901A2GE1GMRTR-ND - DigiKey
Skyworks Solutions, Inc.
Specs
Device Type Receiver
Supply Voltage 1.8V; 3.3V
Operating Frequency 0.1440 to 108 MHz
View Details
Monopulse Comparators RFM020080 - RFM020080 - KRYTAR, Inc.
Specs
Device Type Beamformers
Operating Frequency 2000 to 8000 MHz
View Details