TTM Technologies Inc. RF Power Dividers/Splitters 40288

Description
RF PWR DVDR 7GHZ-12.4GHZ MODULE
Datasheet
Description
RF PWR DVDR 7GHZ-12.4GHZ MODULE
Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Power Dividers/Splitters - 40288 - ODG (Origin Data Global)
Shenzhen, China
RF Power Dividers/Splitters
40288
RF Power Dividers/Splitters 40288
RF PWR DVDR 7GHZ-12.4GHZ MODULE

RF PWR DVDR 7GHZ-12.4GHZ MODULE

Supplier's Site Datasheet
Futian, China
RF and Wireless - RF Power Dividers-Splitters
40288
RF and Wireless - RF Power Dividers-Splitters 40288
RF PWR DVDR 7GHZ-12.4GHZ MODULE

RF PWR DVDR 7GHZ-12.4GHZ MODULE

Supplier's Site

Technical Specifications

  ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited
Product Category Network and Communication Chips Network and Communication Chips
Product Number 40288 40288
Product Name RF Power Dividers/Splitters RF and Wireless - RF Power Dividers-Splitters
Package Type Module
Unlock Full Specs
to access all available technical data

Similar Products

37 - 43.5 GHz Dual Polarization Quad 4x2 Beamformer - AWMF-0236 - Qorvo
Specs
Device Type Beamformers
Features RoHS
Operating Frequency 37000 to 43500 MHz
View Details
RF Amplifiers - BGA524N6E6329XTSA1 - ODG (Origin Data Global)
Infineon Technologies AG
Specs
Technology General Purpose
Supply Voltage Other; 1.5V ~ 3.3V
Package Type 6-XFDFN
View Details
Telecom - 336-4475-1-ND - DigiKey
Skyworks Solutions, Inc.
Specs
Operating Temperature 0 to 70 C (32 to 158 F)
Package Type SOIC; "16-SOIC (0.154"", 3.90mm Width)"
View Details