Infineon Technologies AG Wireless Connectivity - AIROC™ Wi-Fi and Wi-Fi+Bluetooth® Combo - Wi-Fi 6/6E (802.11ax) - CYW55511 CYW55511

Description
Wi-Fi 6 Single-Band Wi-Fi and Bluetooth® / Bluetooth® Low Energy 5.4 Combo IC The AIROC™ CYW55511 is a low-power, high-performance 1x1 single-band (2.4GHz) Wi-Fi 6 and Bluetooth® 5.4 single-chip combo that delivers secure, reliable connectivity. This integrated, power-efficient and cost-effective design offers a balance of advanced Wi-Fi 6 and Bluetooth/BLE features with performance and power savings for your IoT connectivity needs in smart home, wearables and many small form-factor applications. Summary of Features 1x1, Single-Band, 2.4GHz, 20MHz Wi-Fi6 OFDMA, MU-MIMO, TWT, BSS Coloring, DCM STA and SoftAP mode Network offload features save power WPA2 and WPA3 Security SDIO and GSPI Host Interface Bluetooth®/BLE 5.4 certified Bluetooth® A2DP, HFP Audio, LE Audio BLE audio support in modes LE long range, 2Mbps, Adv. Extensions UART or SDIO shared with Wi-Fi Secure boot, encryption, authentication Benefits Optimized for IoT applications needs Boosts network efficiency Bluetooth and BLE Audio in modes Multi-layer security for more protection Potential Applications Smart Home IoT and Industrial IoT (IIoT) IP Cameras and Video Door Bells Smart Door Locks Appliances Smart Watches Smart Glasses Sensors Smart Speakers Smart Lighting Embedded Edge Wi-Fi 6/6E Podcast
Request a Quote Datasheet
Description
Wi-Fi 6 Single-Band Wi-Fi and Bluetooth® / Bluetooth® Low Energy 5.4 Combo IC The AIROC™ CYW55511 is a low-power, high-performance 1x1 single-band (2.4GHz) Wi-Fi 6 and Bluetooth® 5.4 single-chip combo that delivers secure, reliable connectivity. This integrated, power-efficient and cost-effective design offers a balance of advanced Wi-Fi 6 and Bluetooth/BLE features with performance and power savings for your IoT connectivity needs in smart home, wearables and many small form-factor applications. Summary of Features 1x1, Single-Band, 2.4GHz, 20MHz Wi-Fi6 OFDMA, MU-MIMO, TWT, BSS Coloring, DCM STA and SoftAP mode Network offload features save power WPA2 and WPA3 Security SDIO and GSPI Host Interface Bluetooth®/BLE 5.4 certified Bluetooth® A2DP, HFP Audio, LE Audio BLE audio support in modes LE long range, 2Mbps, Adv. Extensions UART or SDIO shared with Wi-Fi Secure boot, encryption, authentication Benefits Optimized for IoT applications needs Boosts network efficiency Bluetooth and BLE Audio in modes Multi-layer security for more protection Potential Applications Smart Home IoT and Industrial IoT (IIoT) IP Cameras and Video Door Bells Smart Door Locks Appliances Smart Watches Smart Glasses Sensors Smart Speakers Smart Lighting Embedded Edge Wi-Fi 6/6E Podcast
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wireless Connectivity - AIROC™ Wi-Fi and Wi-Fi+Bluetooth® Combo - Wi-Fi 6/6E (802.11ax) - CYW55511 - CYW55511 - Infineon Technologies AG
Neubiberg, Germany
Wireless Connectivity - AIROC™ Wi-Fi and Wi-Fi+Bluetooth® Combo - Wi-Fi 6/6E (802.11ax) - CYW55511
CYW55511
Wireless Connectivity - AIROC™ Wi-Fi and Wi-Fi+Bluetooth® Combo - Wi-Fi 6/6E (802.11ax) - CYW55511 CYW55511
Wi-Fi 6 Single-Band Wi-Fi and Bluetooth® / Bluetooth® Low Energy 5.4 Combo IC The AIROC™ CYW55511 is a low-power, high-performance 1x1 single-band (2.4GHz) Wi-Fi 6 and Bluetooth® 5.4 single-chip combo that delivers secure, reliable connectivity. This integrated, power-efficient and cost-effective design offers a balance of advanced Wi-Fi 6 and Bluetooth/BLE features with performance and power savings for your IoT connectivity needs in smart home, wearables and many small form-factor applications. Summary of Features 1x1, Single-Band, 2.4GHz, 20MHz Wi-Fi6 OFDMA, MU-MIMO, TWT, BSS Coloring, DCM STA and SoftAP mode Network offload features save power WPA2 and WPA3 Security SDIO and GSPI Host Interface Bluetooth®/BLE 5.4 certified Bluetooth® A2DP, HFP Audio, LE Audio BLE audio support in modes LE long range, 2Mbps, Adv. Extensions UART or SDIO shared with Wi-Fi Secure boot, encryption, authentication Benefits Optimized for IoT applications needs Boosts network efficiency Bluetooth and BLE Audio in modes Multi-layer security for more protection Potential Applications Smart Home IoT and Industrial IoT (IIoT) IP Cameras and Video Door Bells Smart Door Locks Appliances Smart Watches Smart Glasses Sensors Smart Speakers Smart Lighting Embedded Edge Wi-Fi 6/6E Podcast

Wi-Fi 6 Single-Band Wi-Fi and Bluetooth® / Bluetooth® Low Energy 5.4 Combo IC

The AIROC™ CYW55511 is a low-power, high-performance 1x1 single-band (2.4GHz) Wi-Fi 6 and Bluetooth® 5.4 single-chip combo that delivers secure, reliable connectivity. This integrated, power-efficient and cost-effective design offers a balance of advanced Wi-Fi 6 and Bluetooth/BLE features with performance and power savings for your IoT connectivity needs in smart home, wearables and many small form-factor applications.


Summary of Features

  • 1x1, Single-Band, 2.4GHz, 20MHz Wi-Fi6
  • OFDMA, MU-MIMO, TWT, BSS Coloring, DCM
  • STA and SoftAP mode
  • Network offload features save power
  • WPA2 and WPA3 Security
  • SDIO and GSPI Host Interface
  • Bluetooth®/BLE 5.4 certified
  • Bluetooth® A2DP, HFP Audio, LE Audio
  • BLE audio support in modes
  • LE long range, 2Mbps, Adv. Extensions
  • UART or SDIO shared with Wi-Fi
  • Secure boot, encryption, authentication

Benefits

  • Optimized for IoT applications needs
  • Boosts network efficiency
  • Bluetooth and BLE Audio in modes
  • Multi-layer security for more protection

Potential Applications

  • Smart Home
  • IoT and Industrial IoT (IIoT)
  • IP Cameras and Video Door Bells
  • Smart Door Locks
  • Appliances
  • Smart Watches
  • Smart Glasses
  • Sensors
  • Smart Speakers
  • Smart Lighting

Embedded Edge Wi-Fi 6/6E Podcast

Supplier's Site Datasheet

Technical Specifications

  Infineon Technologies AG
Product Category Network and Communication Chips
Product Number CYW55511
Product Name Wireless Connectivity - AIROC™ Wi-Fi and Wi-Fi+Bluetooth® Combo - Wi-Fi 6/6E (802.11ax) - CYW55511
Technology Bluetooth
Unlock Full Specs
to access all available technical data

Similar Products

Modems - ICs and Modules - 448-CY8CPLC10-28PVXITTR-ND - DigiKey
Specs
Data Rate 2.4 kbps
Package Type SSOP; "28-SSOP (0.209"", 5.30mm Width)"
View Details
RF and Wireless - RF Switches - BGS110MN20E6327XTSA1 - Shenzhen Shengyu Electronics Technology Limited
Specs
Operating Temperature -30 to 85 C (-22 to 185 F)
View Details
RF Transceiver ICs - 448-CYW20734UA1KFFB3G-ND - DigiKey
Specs
Device Type Transceiver
Technology Bluetooth
Supply Voltage 3.3V
View Details
RF Receivers - TDA5201XUMA1TR-ND - DigiKey
Infineon Technologies AG
Specs
Device Type Receiver
Operating Frequency 310 to 350 MHz
Bias Current 4.8 mA
View Details