TTM Technologies Inc. RF and Wireless - RF Power Dividers-Splitters 40287

Description
RF PWR DIVIDER 4GHZ-8GHZ MODULE
Datasheet
Description
RF PWR DIVIDER 4GHZ-8GHZ MODULE
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Futian, China
RF and Wireless - RF Power Dividers-Splitters
40287
RF and Wireless - RF Power Dividers-Splitters 40287
RF PWR DIVIDER 4GHZ-8GHZ MODULE

RF PWR DIVIDER 4GHZ-8GHZ MODULE

Supplier's Site
RF Power Dividers/Splitters - 40287 - ODG (Origin Data Global)
Shenzhen, China
RF Power Dividers/Splitters
40287
RF Power Dividers/Splitters 40287
RF PWR DIVIDER 4GHZ-8GHZ MODULE

RF PWR DIVIDER 4GHZ-8GHZ MODULE

Supplier's Site Datasheet

Technical Specifications

  Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global)
Product Category Network and Communication Chips Network and Communication Chips
Product Number 40287 40287
Product Name RF and Wireless - RF Power Dividers-Splitters RF Power Dividers/Splitters
Package Type Module
Unlock Full Specs
to access all available technical data

Similar Products

RF Transceiver ICs - NRF24LU1P-F16Q32-T-ND - DigiKey
Specs
Device Type Transceiver
Interface USB
Operating Frequency 2400 MHz
View Details
Interface - Drivers, Receivers, Transceivers - 26LS30/B2A - Lingto Electronic Limited
Specs
Device Type Transceiver
View Details
Monopulse Comparators RFM010180 - RFM010180 - KRYTAR, Inc.
Specs
Device Type Beamformers
Operating Frequency 1000 to 18000 MHz
View Details
Telecom - 336-5513-ND - DigiKey
Skyworks Solutions, Inc.
Specs
Supply Voltage 3.3V
Operating Temperature 0 to 70 C (32 to 158 F)
Package Type 42-WFQFN Exposed Pad
View Details