TTM Technologies Inc. RF Power Dividers/Splitters 40260

Description
RF Power Divider 225 MHz ~ 400 MHz Isolation (Min) 20dB Module
Datasheet
Description
RF Power Divider 225 MHz ~ 400 MHz Isolation (Min) 20dB Module
Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Power Dividers/Splitters - 40260 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Power Dividers/Splitters
40260
RF Power Dividers/Splitters 40260
RF Power Divider 225 MHz ~ 400 MHz Isolation (Min) 20dB Module

RF Power Divider 225 MHz ~ 400 MHz Isolation (Min) 20dB Module

Buy Now Datasheet

Technical Specifications

  Quarktwin Technology Ltd.
Product Category RF Power Dividers and RF Power Combiners
Product Number 40260
Product Name RF Power Dividers/Splitters
Package Type / Form Factor Module
Unlock Full Specs
to access all available technical data

Similar Products

RF Power Dividers/Splitters - 3157-ZFRSC-183-S+-ND - DigiKey
Specs
Package Type / Form Factor Module, SMA Connectors
Insertion Loss 1.00 dB
Isolation 7.00 dB
View Details
3 suppliers
Active Splitters - WMA-PD-04-L-N-DC1 - Werbel Microwave LLC
Specs
Category Active
Package Type / Form Factor Connectorized Module
View Details
2-Way Power Dividers 6005180 - 6005180 - KRYTAR, Inc.
Specs
0º Power Divider Division: 2-Way
Frequency 500.00 to 18000.00 MHz
Insertion Loss 1.50 dB
View Details
2 Way Power Divider - 5o3126780 - 5o.com
Specs
Connectors 2.92mm; 2.92mm
Operating Temperature -45 to 85 C (-49 to 185 F)
Frequency 1000.00 to 26500.00 MHz
View Details