TTM Technologies Inc. Attenuators 40-50TPP

Description
RF Attenuators 0 Hz ~ 6 GHz 50 Ohms 40W
Description
RF Attenuators 0 Hz ~ 6 GHz 50 Ohms 40W

Suppliers

Company
Product
Description
Supplier Links
Attenuators - 40-50TPP - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Attenuators
40-50TPP
Attenuators 40-50TPP
RF Attenuators 0 Hz ~ 6 GHz 50 Ohms 40W

RF Attenuators 0 Hz ~ 6 GHz 50 Ohms 40W

Buy Now
Shenzhen, China
RF and Wireless - Attenuators
40-50TPP
RF and Wireless - Attenuators 40-50TPP
RF ATTENUATOR 50OHM

RF ATTENUATOR 50OHM

Supplier's Site

Technical Specifications

  Quarktwin Technology Ltd. Acme Chip Technology Co., Limited
Product Category RF Attenuators RF Attenuators
Product Number 40-50TPP 40-50TPP
Product Name Attenuators RF and Wireless - Attenuators
Attenuator Type Variable Variable
Unlock Full Specs
to access all available technical data

Similar Products

Variable Attenuators - ARS-1 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Attenuator Type Variable
Frequency 1.00E-3 to 0.4000 GHz
Insertion Loss 2.5 dB
View Details
ColorConnect Attenuators - AT-SMA-02-01 - Maury Microwave
Specs
Frequency 65 GHz
VSWR 1.3 to 1.75 :1
Attenuation 1 to 20 dB
View Details
Attenuators - 863-1294-2-ND - DigiKey
Skyworks Solutions, Inc.
Specs
Attenuation 1 to 31 dB
Package Type 16-WQFN Exposed Pad
View Details
4 suppliers
Coaxial Attenuator 2W 18GHz - UIYCA2AN18 - UIY Inc.
Specs
Attenuator Type Variable
Frequency 0.0 to 18 GHz
VSWR 1.3 :1
View Details