TTM Technologies Inc. RF and Wireless - Attenuators 40-100RPP

Description
FLANGELESS ATTENUATOR THICK FILM
Description
FLANGELESS ATTENUATOR THICK FILM

Suppliers

Company
Product
Description
Supplier Links
Shenzhen, China
RF and Wireless - Attenuators
40-100RPP
RF and Wireless - Attenuators 40-100RPP
FLANGELESS ATTENUATOR THICK FILM

FLANGELESS ATTENUATOR THICK FILM

Supplier's Site
Attenuators - 40-100RPP - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Attenuators
40-100RPP
Attenuators 40-100RPP
RF Attenuators

RF Attenuators

Buy Now

Technical Specifications

  Acme Chip Technology Co., Limited Quarktwin Technology Ltd.
Product Category RF Attenuators RF Attenuators
Product Number 40-100RPP 40-100RPP
Product Name RF and Wireless - Attenuators Attenuators
Attenuator Type Fixed
Unlock Full Specs
to access all available technical data

Similar Products

Jitter Attenuators - SI5324E-C-GM - Richardson RFPD
Skyworks Solutions, Inc.
Specs
Frequency 2.00E-6 to 1.42 GHz
Package Type QFN36
View Details
Coaxial Attenuator 5W 12.4GHz SMA - UIYCA5AS124 - UIY Inc.
Specs
Attenuator Type Variable
Frequency 0.0 to 12.4 GHz
VSWR 1.25 :1
View Details
Variable Attenuators - ARS-1 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Attenuator Type Variable
Frequency 1.00E-3 to 0.4000 GHz
Insertion Loss 2.5 dB
View Details
Coaxial Attenuator - 5o20508S - 5o.com
Specs
Attenuator Type Variable
Frequency 0.0 to 8 GHz
VSWR 1.2 :1
View Details