TTM Technologies Inc. RF and Wireless - Balun 3W525S

Description
BALUN 1.8GHZ-2.5GHZ 50/50 3SMD
Datasheet
Description
BALUN 1.8GHZ-2.5GHZ 50/50 3SMD
Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF and Wireless - Balun 3W525S
BALUN 1.8GHZ-2.5GHZ 50/50 3SMD

BALUN 1.8GHZ-2.5GHZ 50/50 3SMD

Supplier's Site
Balun 3W525S
BALUN 1.8GHZ-2.5GHZ 50/50 3SMD

BALUN 1.8GHZ-2.5GHZ 50/50 3SMD

Supplier's Site Datasheet

Technical Specifications

  Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global)
Product Category Network and Communication Chips Network and Communication Chips
Product Number 3W525S 3W525S
Product Name RF and Wireless - Balun Balun
Operating Frequency 1800 to 2500 MHz
Unlock Full Specs
to access all available technical data

Similar Products

GPS Antennas - 2672993 - RS Components, Ltd.
RS Components, Ltd.
Specs
Technology GPS
Features RoHS
View Details
Integrated Circuits (ICs) - Receivers & Transceivers - 74LVC4245AD - Acme Chip Technology Co., Limited
Specs
Device Type Receiver; Transceiver
View Details
RF Transceiver ICs - 4823-NRF54LV10A-QFAA-R7TR-ND - DigiKey
Specs
Device Type Transceiver
Technology Bluetooth
Operating Frequency 2400 MHz
View Details
Modems - ICs and Modules - SI2435-E-FTR-ND - DigiKey
Specs
Supply Voltage 3.3V
Package Type "24-TSSOP (0.173"", 4.40mm Width)"
View Details