TTM Technologies Inc. RF Directional Coupler 30160

Description
RF Directional Coupler Military 7GHz ~ 11GHz 3dB 70W Module
Description
RF Directional Coupler Military 7GHz ~ 11GHz 3dB 70W Module

Suppliers

Company
Product
Description
Supplier Links
RF Directional Coupler - 30160 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Directional Coupler
30160
RF Directional Coupler 30160
RF Directional Coupler Military 7GHz ~ 11GHz 3dB 70W Module

RF Directional Coupler Military 7GHz ~ 11GHz 3dB 70W Module

Buy Now

Technical Specifications

  Quarktwin Technology Ltd.
Product Category RF Couplers
Product Number 30160
Product Name RF Directional Coupler
RF Coupler Type Uni-Directional
Unlock Full Specs
to access all available technical data

Similar Products

Directional Coupler - 5o55143371 - 5o.com
Specs
RF Coupler Type Uni-Directional
Frequency Range 136.00 to 174.00 MHz
Power 200.00 watts
View Details
5MHZ 1GHZ Rf Directional Coupler - 850-DBTC-12-4LX+ - ERSAELECTRONICS PTE. LTD.
Specs
RF Coupler Type Uni-Directional
View Details
90 Degree Hybrid Couplers - NHC9-2000-18000-30-S - kTB Solutions
Specs
Frequency Range 2000.00 to 18000.00 MHz
Power 30.00 watts
Insertion Loss 2.20 dB
View Details
High Frequency Directional Coupler - FPC06076 - Knowles
Specs
RF Coupler Type Uni-Directional
Package Type Surface Mount
Impedance 50 ohms
View Details
3 suppliers