TTM Technologies Inc. RF and Wireless - Attenuators 30-50T

Description
RF ATTENUATOR 50OHM
Description
RF ATTENUATOR 50OHM

Suppliers

Company
Product
Description
Supplier Links
Shenzhen, China
RF and Wireless - Attenuators
30-50T
RF and Wireless - Attenuators 30-50T
RF ATTENUATOR 50OHM

RF ATTENUATOR 50OHM

Supplier's Site
Attenuators - 30-50T - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Attenuators
30-50T
Attenuators 30-50T
RF Attenuators 0 Hz ~ 3 GHz 50 Ohms 30W

RF Attenuators 0 Hz ~ 3 GHz 50 Ohms 30W

Buy Now

Technical Specifications

  Acme Chip Technology Co., Limited Quarktwin Technology Ltd.
Product Category RF Attenuators RF Attenuators
Product Number 30-50T 30-50T
Product Name RF and Wireless - Attenuators Attenuators
Attenuator Type Variable Variable
Unlock Full Specs
to access all available technical data

Similar Products

Manually Variable Attenuators - NSA28 - kTB Solutions
Specs
Attenuator Type Variable
Frequency 0.0 GHz
Connectors SMA; 3.5mm, SMA
View Details
ATN07-0067CH, Passive GaAs MMIC Attenuator Family - ATN07-0067CH - Marki Microwave LLC
Specs
Frequency 0.0 to 67 GHz
Package Type bare-die
View Details
Fixed Attenuator Pads - ATN3590-30 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Attenuator Type Fixed
Attenuation 30 dB
View Details
4 suppliers
Attenuators - 3157-KAT-4+CT-ND - DigiKey
Specs
Attenuation 4 dB
Package Type 6-TDFN Exposed Pad
View Details
2 suppliers