TTM Technologies Inc. Attenuators 30-100R

Description
RF Attenuators 0 Hz ~ 6 GHz 100 Ohms 30W
Description
RF Attenuators 0 Hz ~ 6 GHz 100 Ohms 30W

Suppliers

Company
Product
Description
Supplier Links
Attenuators - 30-100R - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Attenuators
30-100R
Attenuators 30-100R
RF Attenuators 0 Hz ~ 6 GHz 100 Ohms 30W

RF Attenuators 0 Hz ~ 6 GHz 100 Ohms 30W

Buy Now

Technical Specifications

  Quarktwin Technology Ltd.
Product Category RF Attenuators
Product Number 30-100R
Product Name Attenuators
Attenuator Type Variable
Unlock Full Specs
to access all available technical data

Similar Products

ATN08-00110CH, Passive GaAs MMIC Attenuator Family - ATN08-00110CH - Marki Microwave LLC
Specs
Frequency 0.0 to 110 GHz
Package Type bare-die
View Details
ColorConnect Attenuators - AT-292-01-03 - Maury Microwave
Specs
Frequency 65 GHz
VSWR 1.3 to 1.75 :1
Attenuation 1 to 20 dB
View Details
Jitter Attenuators - SI5342D-D07046-GMR - Richardson RFPD
Specs
Frequency 1.00E-6 to 0.3500 GHz
Package Type QFN44
View Details
Coaxial Attenuator - 5o201003S - 5o.com
Specs
Attenuator Type Variable
Frequency 0.0 to 3 GHz
VSWR 1.2 :1
View Details