TTM Technologies Inc. RF and Wireless - Attenuators 250-25RM-S

Description
RF ATTENUATOR 25OHM
Description
RF ATTENUATOR 25OHM

Suppliers

Company
Product
Description
Supplier Links
Shenzhen, China
RF and Wireless - Attenuators
250-25RM-S
RF and Wireless - Attenuators 250-25RM-S
RF ATTENUATOR 25OHM

RF ATTENUATOR 25OHM

Supplier's Site
Attenuators - 250-25RM-S - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Attenuators
250-25RM-S
Attenuators 250-25RM-S
RF Attenuators 0 Hz ~ 2 GHz 25 Ohms 250W

RF Attenuators 0 Hz ~ 2 GHz 25 Ohms 250W

Buy Now

Technical Specifications

  Acme Chip Technology Co., Limited Quarktwin Technology Ltd.
Product Category RF Attenuators RF Attenuators
Product Number 250-25RM-S 250-25RM-S
Product Name RF and Wireless - Attenuators Attenuators
Attenuator Type Variable Variable
Unlock Full Specs
to access all available technical data

Similar Products

Coaxial Attenuator - 5o20100265S - 5o.com
Specs
Attenuator Type Variable
Frequency 0.0 to 26.5 GHz
VSWR 1.35 :1
View Details
BNC (M) St. to BNC (F) St. 1W 10dB Attenuator - ET-Atten-BFS-BMS - Eteily Technologies India Pvt. Ltd.
Specs
Frequency 3 GHz
Attenuation 10 dB
Package Type Connectorized
View Details
Jitter Attenuators - SI5342B-D09988-GM - Richardson RFPD
Specs
Frequency 1.00E-6 to 0.3500 GHz
Package Type QFN44
View Details
Coaxial Attenuator 500W 3GHz N - UIYCA500AN3 - UIY Inc.
Specs
Attenuator Type Variable
Frequency 0.0 to 3 GHz
VSWR 1.3 :1
View Details