TTM Technologies Inc. RF and Wireless - Attenuators 20-120RP-S

Description
RF ATTENUATOR 120OHM 5% HALF FLG
Description
RF ATTENUATOR 120OHM 5% HALF FLG

Suppliers

Company
Product
Description
Supplier Links
Shenzhen, China
RF and Wireless - Attenuators
20-120RP-S
RF and Wireless - Attenuators 20-120RP-S
RF ATTENUATOR 120OHM 5% HALF FLG

RF ATTENUATOR 120OHM 5% HALF FLG

Supplier's Site
Attenuators - 20-120RP-S - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Attenuators
20-120RP-S
Attenuators 20-120RP-S
RF Attenuators 0 Hz ~ 4 GHz 120 Ohms 20W

RF Attenuators 0 Hz ~ 4 GHz 120 Ohms 20W

Buy Now

Technical Specifications

  Acme Chip Technology Co., Limited Quarktwin Technology Ltd.
Product Category RF Attenuators RF Attenuators
Product Number 20-120RP-S 20-120RP-S
Product Name RF and Wireless - Attenuators Attenuators
Attenuator Type Variable Variable
Unlock Full Specs
to access all available technical data

Similar Products

Variable Attenuators - AR-2 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Attenuator Type Variable
Frequency 1.00E-3 to 0.1000 GHz
Insertion Loss 1.25 dB
View Details
3dB DC - 40GHz MMIC Differential Attenuator - ATD03-0040PSM - Marki Microwave LLC
Specs
Frequency 0.0 to 40 GHz
Package Type Surface Mount; surface-mount
View Details
2-18 GHz (S, C, X, Ku Band) 5-bit Digital Attenuator - CMD279C3 - Qorvo
Specs
Attenuator Type Digital
Number of Bits 5
Frequency 2 to 18 GHz
View Details
Coaxial Attenuator - 5o2020006N - 5o.com
Specs
Attenuator Type Variable
Frequency 0.0 to 6 GHz
VSWR 1.3 :1
View Details