TTM Technologies Inc. RF Directional Coupler 1J0280-3

Description
RF Directional Coupler Military 100MHz ~ 160MHz 3dB 500W
Description
RF Directional Coupler Military 100MHz ~ 160MHz 3dB 500W

Suppliers

Company
Product
Description
Supplier Links
RF Directional Coupler - 1J0280-3 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Directional Coupler
1J0280-3
RF Directional Coupler 1J0280-3
RF Directional Coupler Military 100MHz ~ 160MHz 3dB 500W

RF Directional Coupler Military 100MHz ~ 160MHz 3dB 500W

Buy Now

Technical Specifications

  Quarktwin Technology Ltd.
Product Category RF Couplers
Product Number 1J0280-3
Product Name RF Directional Coupler
RF Coupler Type Uni-Directional
Unlock Full Specs
to access all available technical data

Similar Products

Directional Coupler - 5o5674480 - 5o.com
Specs
RF Coupler Type Uni-Directional
Frequency Range 1400.00 to 2000.00 MHz
Power 120.00 watts
View Details
RF Directional Coupler - 3157-MBD-20-63HP+TR-ND - DigiKey
Specs
RF Coupler Type Uni-Directional
Package Type 8-VQFN Exposed Pad
Frequency Range 5000.00 to 6000.00 MHz
View Details
3 suppliers
90 Degree Hybrid Couplers - NHC9-1000-4000-30-S - kTB Solutions
Specs
Frequency Range 1000.00 to 4000.00 MHz
Power 30.00 watts
Insertion Loss 0.60 dB
View Details
High Frequency Directional Coupler - FPC06074 - Knowles
Specs
RF Coupler Type Uni-Directional
Package Type Surface Mount
Impedance 50 ohms
View Details
3 suppliers