TTM Technologies Inc. RF Directional Coupler 1H0567-3

Description
RF Directional Coupler Military 4GHz ~ 8GHz 3dB 80W
Description
RF Directional Coupler Military 4GHz ~ 8GHz 3dB 80W

Suppliers

Company
Product
Description
Supplier Links
RF Directional Coupler - 1H0567-3 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Directional Coupler
1H0567-3
RF Directional Coupler 1H0567-3
RF Directional Coupler Military 4GHz ~ 8GHz 3dB 80W

RF Directional Coupler Military 4GHz ~ 8GHz 3dB 80W

Buy Now

Technical Specifications

  Quarktwin Technology Ltd.
Product Category RF Couplers
Product Number 1H0567-3
Product Name RF Directional Coupler
RF Coupler Type Uni-Directional
Unlock Full Specs
to access all available technical data

Similar Products

Directional Couplers 106067006 - 106067006 - KRYTAR, Inc.
Specs
RF Coupler Type Uni-Directional
Frequency Range 6000.00 to 67000.00 MHz
Power 20.00 watts
View Details
RF Directional Coupler - 1761-FPC07803-TTR-ND - DigiKey
Specs
RF Coupler Type Uni-Directional
Package Type Surface Mount; 4-SMD, No Lead
Frequency Range 0.00 to 40000.00 MHz
View Details
500 to 3000MHz – Directional Coupler - UIYDCP18044A - UIY Inc.
Specs
Frequency Range 500.00 to 3000.00 MHz
Power 300.00 watts
Coupling 5.00 to 30.00 dB
View Details
Signal Distribution: Power Dividers, Samplers and Crossovers -  - Smiths Interconnect, a Molex company
Specs
Package Type Surface Mount
View Details