TTM Technologies Inc. RF Directional Coupler 1H0360-3

Description
RF Directional Coupler Military 225MHz ~ 400MHz 3dB 420W
Description
RF Directional Coupler Military 225MHz ~ 400MHz 3dB 420W

Suppliers

Company
Product
Description
Supplier Links
RF Directional Coupler - 1H0360-3 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Directional Coupler
1H0360-3
RF Directional Coupler 1H0360-3
RF Directional Coupler Military 225MHz ~ 400MHz 3dB 420W

RF Directional Coupler Military 225MHz ~ 400MHz 3dB 420W

Buy Now

Technical Specifications

  Quarktwin Technology Ltd.
Product Category RF Couplers
Product Number 1H0360-3
Product Name RF Directional Coupler
RF Coupler Type Uni-Directional
Unlock Full Specs
to access all available technical data

Similar Products

1 to 4GHz – Directional Coupler - UIYDCP7315A - UIY Inc.
Specs
Frequency Range 1000.00 to 4000.00 MHz
Power 50.00 watts
Coupling 10.00 to 30.00 dB
View Details
Directional Coupler - 5o55143370 - 5o.com
Specs
RF Coupler Type Uni-Directional
Frequency Range 350.00 to 520.00 MHz
Power 200.00 watts
View Details
RF Directional Coupler - 3157-ZADC-10-63-S+-ND - DigiKey
Specs
RF Coupler Type Uni-Directional
Package Type Module, SMA Connectors
Frequency Range 2500.00 to 6000.00 MHz
View Details