TTM Technologies Inc. RF Directional Coupler 1C0870-20

Description
RF Directional Coupler Military 500MHz ~ 4GHz 20dB 100W
Request a Quote Datasheet
Description
RF Directional Coupler Military 500MHz ~ 4GHz 20dB 100W
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Directional Coupler - 1C0870-20-ND - DigiKey
Thief River Falls, MN, United States
RF Directional Coupler
1C0870-20-ND
RF Directional Coupler 1C0870-20-ND
RF Directional Coupler Military 500MHz ~ 4GHz 20dB 100W

RF Directional Coupler Military 500MHz ~ 4GHz 20dB 100W

Buy Now Datasheet
RF Directional Coupler - 1C0870-20 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Directional Coupler
1C0870-20
RF Directional Coupler 1C0870-20
RF Directional Coupler Military 500MHz ~ 4GHz 20dB 100W

RF Directional Coupler Military 500MHz ~ 4GHz 20dB 100W

Buy Now

Technical Specifications

  DigiKey Quarktwin Technology Ltd.
Product Category RF Couplers RF Couplers
Product Number 1C0870-20-ND 1C0870-20
Product Name RF Directional Coupler RF Directional Coupler
RF Coupler Type Uni-Directional Uni-Directional
Unlock Full Specs
to access all available technical data

Similar Products

400 to 500MHz – Directional Coupler - UIYDCP12815A - UIY Inc.
Specs
Frequency Range 400.00 to 500.00 MHz
Power 50.00 watts
Coupling 10.00 to 30.00 dB
View Details
Signal Distribution: High Frequency Film Cards -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Package Type Surface Mount
Frequency Range 20000.00 MHz
Coupling 3.00 dB
View Details
Directional Couplers - CSM-30M-1.5G - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
RF Coupler Type Uni-Directional
Package Type Connectorized; Connectorized
Frequency Range 1000.00 to 2000.00 MHz
View Details