TTM Technologies Inc. SMD 1.5GHZ 2.2GHZ Rf Directional Coupler 1A1305-3

Description
RF DIR COUPLER 1.5GHZ-2.2GHZ SMD Product overview: 1A1305-3 from Anaren Wireless / TTM Technologies is a Rf Directional Coupler for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1.5GHZ, 2.2GHZ. Search-friendly keywords include Rf Directional Coupler, electronic component, datasheet, replacement part, SMD, 1.5GHZ, 2.2GHZ. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 850-1A1305-3 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
RF DIR COUPLER 1.5GHZ-2.2GHZ SMD Product overview: 1A1305-3 from Anaren Wireless / TTM Technologies is a Rf Directional Coupler for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1.5GHZ, 2.2GHZ. Search-friendly keywords include Rf Directional Coupler, electronic component, datasheet, replacement part, SMD, 1.5GHZ, 2.2GHZ. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 850-1A1305-3 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SMD 1.5GHZ 2.2GHZ Rf Directional Coupler - 850-1A1305-3 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 1.5GHZ 2.2GHZ Rf Directional Coupler
850-1A1305-3
SMD 1.5GHZ 2.2GHZ Rf Directional Coupler 850-1A1305-3
RF DIR COUPLER 1.5GHZ-2.2GHZ SMD Product overview: 1A1305-3 from Anaren Wireless / TTM Technologies is a Rf Directional Coupler for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1.5GHZ, 2.2GHZ. Search-friendly keywords include Rf Directional Coupler, electronic component, datasheet, replacement part, SMD, 1.5GHZ, 2.2GHZ. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 850-1A1305-3 can be used for catalog matching and distributor lookup.

RF DIR COUPLER 1.5GHZ-2.2GHZ SMD Product overview: 1A1305-3 from Anaren Wireless / TTM Technologies is a Rf Directional Coupler for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1.5GHZ, 2.2GHZ. Search-friendly keywords include Rf Directional Coupler, electronic component, datasheet, replacement part, SMD, 1.5GHZ, 2.2GHZ. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 850-1A1305-3 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
RF Directional Coupler - 1173-1A1305-3TR-ND - DigiKey
Thief River Falls, MN, United States
RF Directional Coupler
1173-1A1305-3TR-ND
RF Directional Coupler 1173-1A1305-3TR-ND
RF DIR COUPLER 1.5GHZ-2.2GHZ SMD

RF DIR COUPLER 1.5GHZ-2.2GHZ SMD

Buy Now Datasheet
RF Directional Coupler - 1A1305-3 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Directional Coupler
1A1305-3
RF Directional Coupler 1A1305-3
RF Directional Coupler General Purpose 1.5GHz ~ 2.2GHz 100W 4-SMD, No Lead

RF Directional Coupler General Purpose 1.5GHz ~ 2.2GHz 100W 4-SMD, No Lead

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Quarktwin Technology Ltd.
Product Category RF Couplers RF Couplers RF Couplers
Product Number 850-1A1305-3 1173-1A1305-3TR-ND 1A1305-3
Product Name SMD 1.5GHZ 2.2GHZ Rf Directional Coupler RF Directional Coupler RF Directional Coupler
RF Coupler Type Uni-Directional Uni-Directional Uni-Directional
Unlock Full Specs
to access all available technical data

Similar Products

800 to 2500MHz – Directional Coupler - UIYDCP8515A - UIY Inc.
Specs
Frequency Range 800.00 to 2500.00 MHz
Power 50.00 watts
Coupling 10.00 to 30.00 dB
View Details
Signal Distribution: High Frequency Film Cards -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Package Type Surface Mount
Frequency Range 20000.00 MHz
Coupling 3.00 dB
View Details
Directional Couplers - CRS-10-165 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
RF Coupler Type Uni-Directional
Package Type PC Mount
Frequency Range 30.00 to 500.00 MHz
View Details