TTM Technologies Inc. RF and Wireless - Attenuators 150-50TG

Description
RF ATTENUATOR 50OHM
Description
RF ATTENUATOR 50OHM

Suppliers

Company
Product
Description
Supplier Links
Shenzhen, China
RF and Wireless - Attenuators
150-50TG
RF and Wireless - Attenuators 150-50TG
RF ATTENUATOR 50OHM

RF ATTENUATOR 50OHM

Supplier's Site
Attenuators - 150-50TG - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Attenuators
150-50TG
Attenuators 150-50TG
RF Attenuators 0 Hz ~ 2 GHz 50 Ohms 150W

RF Attenuators 0 Hz ~ 2 GHz 50 Ohms 150W

Buy Now

Technical Specifications

  Acme Chip Technology Co., Limited Quarktwin Technology Ltd.
Product Category RF Attenuators RF Attenuators
Product Number 150-50TG 150-50TG
Product Name RF and Wireless - Attenuators Attenuators
Attenuator Type Variable Variable
Unlock Full Specs
to access all available technical data

Similar Products

Variable Attenuators - ARS-1 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Attenuator Type Variable
Frequency 1.00E-3 to 0.4000 GHz
Insertion Loss 2.5 dB
View Details
Chip Scale Package MMIC DC - 70 GHz 7dB Attenuator - ATN07-0070CSP1 - Marki Microwave LLC
Specs
Frequency 0.0 to 70 GHz
Package Type Surface Mount; surface-mount
View Details
Attenuators - 2312-RFSA2113TR13DKR-ND - DigiKey
Specs
Attenuation 30 dB
Package Type 16-LFQFN Exposed Pad
View Details
Coaxial Attenuator - 5o201000124N - 5o.com
Specs
Attenuator Type Variable
Frequency 0.0 to 12.4 GHz
VSWR 1.35 :1
View Details