TTM Technologies Inc. Attenuators 150-50TCGF

Description
RF Attenuators 0 Hz ~ 2 GHz 50 Ohms 150W
Description
RF Attenuators 0 Hz ~ 2 GHz 50 Ohms 150W

Suppliers

Company
Product
Description
Supplier Links
Attenuators - 150-50TCGF - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Attenuators
150-50TCGF
Attenuators 150-50TCGF
RF Attenuators 0 Hz ~ 2 GHz 50 Ohms 150W

RF Attenuators 0 Hz ~ 2 GHz 50 Ohms 150W

Buy Now
Shenzhen, China
RF and Wireless - Attenuators
150-50TCGF
RF and Wireless - Attenuators 150-50TCGF
RF ATTENUATOR 50OHM

RF ATTENUATOR 50OHM

Supplier's Site

Technical Specifications

  Quarktwin Technology Ltd. Acme Chip Technology Co., Limited
Product Category RF Attenuators RF Attenuators
Product Number 150-50TCGF 150-50TCGF
Product Name Attenuators RF and Wireless - Attenuators
Attenuator Type Variable Variable
Unlock Full Specs
to access all available technical data

Similar Products

Coaxial Attenuator - 5o2020002 - 5o.com
Specs
Attenuator Type Variable
Frequency 0.0 to 4.2 GHz
VSWR 1.4 :1
View Details
ColorConnect Attenuators - AT-185-01-01 - Maury Microwave
Specs
Frequency 65 GHz
VSWR 1.3 to 1.75 :1
Attenuation 1 to 20 dB
View Details
BNC (M) St. to BNC (F) St. 1W 10dB Attenuator - ET-Atten-BFS-BMS - Eteily Technologies India Pvt. Ltd.
Specs
Frequency 3 GHz
Attenuation 10 dB
Package Type Connectorized
View Details
RF Attenuators - 2823261 - RS Components, Ltd.
RS Components, Ltd.
Specs
Frequency 18 GHz
Connectors SMA; SMA
View Details