TTM Technologies Inc. RF Directional Coupler 11305-20R

Description
RF DIR COUPLER 1GHZ-2GHZ SMD
Request a Quote Datasheet
Description
RF DIR COUPLER 1GHZ-2GHZ SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Directional Coupler - 1173-11305-20RTR-ND - DigiKey
Thief River Falls, MN, United States
RF Directional Coupler
1173-11305-20RTR-ND
RF Directional Coupler 1173-11305-20RTR-ND
RF DIR COUPLER 1GHZ-2GHZ SMD

RF DIR COUPLER 1GHZ-2GHZ SMD

Buy Now Datasheet
RF Directional Coupler - 1173-11305-20RDKR-ND - DigiKey
Thief River Falls, MN, United States
RF Directional Coupler
1173-11305-20RDKR-ND
RF Directional Coupler 1173-11305-20RDKR-ND
RF DIR COUPLER 1GHZ-2GHZ SMD

RF DIR COUPLER 1GHZ-2GHZ SMD

Buy Now Datasheet
RF Directional Coupler - 1173-11305-20RCT-ND - DigiKey
Thief River Falls, MN, United States
RF Directional Coupler
1173-11305-20RCT-ND
RF Directional Coupler 1173-11305-20RCT-ND
RF DIR COUPLER 1GHZ-2GHZ SMD

RF DIR COUPLER 1GHZ-2GHZ SMD

Buy Now Datasheet
RF Directional Coupler - 11305-20R - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Directional Coupler
11305-20R
RF Directional Coupler 11305-20R
RF Directional Coupler General Purpose 1GHz ~ 2GHz 60W 4-SMD, No Lead

RF Directional Coupler General Purpose 1GHz ~ 2GHz 60W 4-SMD, No Lead

Buy Now

Technical Specifications

  DigiKey Quarktwin Technology Ltd.
Product Category RF Couplers RF Couplers
Product Number 1173-11305-20RTR-ND 11305-20R
Product Name RF Directional Coupler RF Directional Coupler
RF Coupler Type Uni-Directional Uni-Directional
Unlock Full Specs
to access all available technical data

Similar Products

500 to 3000MHz – Directional Coupler - UIYDCP18044A - UIY Inc.
Specs
Frequency Range 500.00 to 3000.00 MHz
Power 300.00 watts
Coupling 5.00 to 30.00 dB
View Details
Signal Distribution: High Frequency Film Cards -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Package Type Surface Mount
Frequency Range 20000.00 MHz
Coupling 3.00 dB
View Details
Directional Couplers - CBP-20N-1250 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
RF Coupler Type Uni-Directional
Package Type PC Mount
Frequency Range 100.00 to 2000.00 MHz
View Details