TTM Technologies Inc. RF Directional Coupler 10616-20

Description
RF Directional Coupler Military 2GHz ~ 4GHz 20dB 100W
Request a Quote Datasheet
Description
RF Directional Coupler Military 2GHz ~ 4GHz 20dB 100W
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Directional Coupler - 1173-10616-20-ND - DigiKey
Thief River Falls, MN, United States
RF Directional Coupler
1173-10616-20-ND
RF Directional Coupler 1173-10616-20-ND
RF Directional Coupler Military 2GHz ~ 4GHz 20dB 100W

RF Directional Coupler Military 2GHz ~ 4GHz 20dB 100W

Buy Now Datasheet
2GHZ 4GHZ Rf Directional Coupler - 850-10616-20 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
2GHZ 4GHZ Rf Directional Coupler
850-10616-20
2GHZ 4GHZ Rf Directional Coupler 850-10616-20
RF DIR COUPLER 2GHZ-4GHZ Product overview: 10616-20 from Anaren Wireless / TTM Technologies is a Rf Directional Coupler for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2GHZ, 4GHZ. Search-friendly keywords include Rf Directional Coupler, electronic component, datasheet, replacement part, 2GHZ, 4GHZ. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 850-10616-20 can be used for catalog matching and distributor lookup.

RF DIR COUPLER 2GHZ-4GHZ Product overview: 10616-20 from Anaren Wireless / TTM Technologies is a Rf Directional Coupler for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2GHZ, 4GHZ. Search-friendly keywords include Rf Directional Coupler, electronic component, datasheet, replacement part, 2GHZ, 4GHZ. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 850-10616-20 can be used for catalog matching and distributor lookup.

Supplier's Site
Shenzhen, China
RF and Wireless - RF Directional Coupler
10616-20
RF and Wireless - RF Directional Coupler 10616-20
RF DIR COUPLER 2GHZ-4GHZ

RF DIR COUPLER 2GHZ-4GHZ

Supplier's Site
RF Directional Coupler - 10616-20 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Directional Coupler
10616-20
RF Directional Coupler 10616-20
RF Directional Coupler Military 2GHz ~ 4GHz 20dB 100W

RF Directional Coupler Military 2GHz ~ 4GHz 20dB 100W

Buy Now

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Acme Chip Technology Co., Limited Quarktwin Technology Ltd.
Product Category RF Couplers RF Couplers RF Couplers RF Couplers
Product Number 1173-10616-20-ND 850-10616-20 10616-20 10616-20
Product Name RF Directional Coupler 2GHZ 4GHZ Rf Directional Coupler RF and Wireless - RF Directional Coupler RF Directional Coupler
RF Coupler Type Uni-Directional Uni-Directional Uni-Directional Uni-Directional
Unlock Full Specs
to access all available technical data

Similar Products

Signal Distribution: High Frequency Film Cards -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Package Type Surface Mount
Frequency Range 20000.00 MHz
Coupling 3.00 dB
View Details
Directional Couplers - WMC-2-18-20dB-S - Werbel Microwave LLC
Specs
RF Coupler Type Uni-Directional
Package Type Connectorized Module
Frequency Range 2000.00 to 18000.00 MHz
View Details