TTM Technologies Inc. RF Directional Coupler 10616-10

Description
RF Directional Coupler Military 2GHz ~ 4GHz 10dB 50W
Description
RF Directional Coupler Military 2GHz ~ 4GHz 10dB 50W

Suppliers

Company
Product
Description
Supplier Links
RF Directional Coupler - 10616-10 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Directional Coupler
10616-10
RF Directional Coupler 10616-10
RF Directional Coupler Military 2GHz ~ 4GHz 10dB 50W

RF Directional Coupler Military 2GHz ~ 4GHz 10dB 50W

Buy Now

Technical Specifications

  Quarktwin Technology Ltd.
Product Category RF Couplers
Product Number 10616-10
Product Name RF Directional Coupler
RF Coupler Type Uni-Directional
Unlock Full Specs
to access all available technical data

Similar Products

Directional Coupler - 5o55143371 - 5o.com
Specs
RF Coupler Type Uni-Directional
Frequency Range 136.00 to 174.00 MHz
Power 200.00 watts
View Details
SMD Rf Directional Coupler - 850-ADC-10-4-75+ - ERSAELECTRONICS PTE. LTD.
Specs
RF Coupler Type Uni-Directional
View Details
90 Degree Hybrid Couplers - NHC9-225-400-50-S - kTB Solutions
Specs
Frequency Range 225.00 to 400.00 MHz
Power 50.00 watts
Insertion Loss 0.30 dB
View Details
High Frequency Directional Coupler - FPC06700 - Knowles
Specs
RF Coupler Type Uni-Directional
Package Type Surface Mount
Impedance 50 ohms
View Details
4 suppliers