TTM Technologies Inc. RF Directional Coupler 10615-30

Description
RF Directional Coupler Military 1GHz ~ 2GHz 30dB 100W
Description
RF Directional Coupler Military 1GHz ~ 2GHz 30dB 100W

Suppliers

Company
Product
Description
Supplier Links
RF Directional Coupler - 10615-30 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Directional Coupler
10615-30
RF Directional Coupler 10615-30
RF Directional Coupler Military 1GHz ~ 2GHz 30dB 100W

RF Directional Coupler Military 1GHz ~ 2GHz 30dB 100W

Buy Now

Technical Specifications

  Quarktwin Technology Ltd.
Product Category RF Couplers
Product Number 10615-30
Product Name RF Directional Coupler
RF Coupler Type Uni-Directional
Unlock Full Specs
to access all available technical data

Similar Products

Directional Coupler - 5o5533150 - 5o.com
Specs
RF Coupler Type Uni-Directional
Frequency Range 8000.00 to 18000.00 MHz
Power 50.00 watts
View Details
RF Directional Coupler - 3157-ZCDC10-263+-ND - DigiKey
Specs
RF Coupler Type Uni-Directional
Package Type Module, SMA Connectors
Frequency Range 500.00 to 26500.00 MHz
View Details
90 Degree Hybrid Couplers - NHC9-1500-2500-30-S - kTB Solutions
Specs
Frequency Range 1500.00 to 2500.00 MHz
Power 30.00 watts
Insertion Loss 0.50 dB
View Details
RF Directional Coupler - 1761-FPC07237-ND - DigiKey
Specs
RF Coupler Type Uni-Directional
Package Type Surface Mount; 4-SMD, No Lead
Frequency Range 2000.00 to 18000.00 MHz
View Details