TTM Technologies Inc. RF and Wireless - RF Directional Coupler 10615-10

Description
RF DIR COUPLER 1GHZ-2GHZ
Description
RF DIR COUPLER 1GHZ-2GHZ

Suppliers

Company
Product
Description
Supplier Links
Shenzhen, China
RF and Wireless - RF Directional Coupler
10615-10
RF and Wireless - RF Directional Coupler 10615-10
RF DIR COUPLER 1GHZ-2GHZ

RF DIR COUPLER 1GHZ-2GHZ

Supplier's Site
RF Directional Coupler - 10615-10 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Directional Coupler
10615-10
RF Directional Coupler 10615-10
RF Directional Coupler Military 1GHz ~ 2GHz 10dB 50W

RF Directional Coupler Military 1GHz ~ 2GHz 10dB 50W

Buy Now

Technical Specifications

  Acme Chip Technology Co., Limited Quarktwin Technology Ltd.
Product Category RF Couplers RF Couplers
Product Number 10615-10 10615-10
Product Name RF and Wireless - RF Directional Coupler RF Directional Coupler
RF Coupler Type Uni-Directional Uni-Directional
Unlock Full Specs
to access all available technical data

Similar Products

Signal Distribution: High Frequency Film Cards -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Package Type Surface Mount
Frequency Range 20000.00 MHz
Coupling 3.00 dB
View Details
Directional Couplers - WMC-2-18-10dB-S - Werbel Microwave LLC
Specs
RF Coupler Type Uni-Directional
Package Type Connectorized Module
Frequency Range 18000.00 MHz
View Details