TTM Technologies Inc. RF Directional Coupler 10260-3

Description
RF Directional Coupler Military 225MHz ~ 400MHz 3dB 250W
Description
RF Directional Coupler Military 225MHz ~ 400MHz 3dB 250W

Suppliers

Company
Product
Description
Supplier Links
RF Directional Coupler - 10260-3 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Directional Coupler
10260-3
RF Directional Coupler 10260-3
RF Directional Coupler Military 225MHz ~ 400MHz 3dB 250W

RF Directional Coupler Military 225MHz ~ 400MHz 3dB 250W

Buy Now
Shenzhen, China
RF and Wireless - RF Directional Coupler
10260-3
RF and Wireless - RF Directional Coupler 10260-3
RF DIR COUPLER 225MHZ-400MHZ

RF DIR COUPLER 225MHZ-400MHZ

Supplier's Site

Technical Specifications

  Quarktwin Technology Ltd. Acme Chip Technology Co., Limited
Product Category RF Couplers RF Couplers
Product Number 10260-3 10260-3
Product Name RF Directional Coupler RF and Wireless - RF Directional Coupler
RF Coupler Type Uni-Directional Uni-Directional
Unlock Full Specs
to access all available technical data

Similar Products

RF Plugs & Jacks - 5-829558-2 - TE Connectivity
Specs
Package Type Jack
Frequency Range 6000.00 MHz
View Details
Single Directional Couplers - NSDC-3500-4500-10-20-S - kTB Solutions
Specs
RF Coupler Type Uni-Directional
Frequency Range 3500.00 to 4500.00 MHz
Power 10.00 watts
View Details
350 to 520MHz – Directional Coupler - UIYDCP14337A - UIY Inc.
Specs
Frequency Range 350.00 to 520.00 MHz
Power 200.00 watts
Coupling 5.00 to 40.00 dB
View Details