TTM Technologies Inc. RF Directional Coupler 10040-3

Description
RF Directional Coupler Military 1.4GHz ~ 2.8GHz 3dB 100W
Request a Quote Datasheet
Description
RF Directional Coupler Military 1.4GHz ~ 2.8GHz 3dB 100W
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Directional Coupler - 10040-3-ND - DigiKey
Thief River Falls, MN, United States
RF Directional Coupler
10040-3-ND
RF Directional Coupler 10040-3-ND
RF Directional Coupler Military 1.4GHz ~ 2.8GHz 3dB 100W

RF Directional Coupler Military 1.4GHz ~ 2.8GHz 3dB 100W

Buy Now Datasheet
RF Directional Coupler - 10040-3 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Directional Coupler
10040-3
RF Directional Coupler 10040-3
RF Directional Coupler Military 1.4GHz ~ 2.8GHz 3dB 100W

RF Directional Coupler Military 1.4GHz ~ 2.8GHz 3dB 100W

Buy Now
Shenzhen, China
RF and Wireless - RF Directional Coupler
10040-3
RF and Wireless - RF Directional Coupler 10040-3
RF DIR COUPLER 1.4GHZ-2.8GHZ

RF DIR COUPLER 1.4GHZ-2.8GHZ

Supplier's Site

Technical Specifications

  DigiKey Quarktwin Technology Ltd. Acme Chip Technology Co., Limited
Product Category RF Couplers RF Couplers RF Couplers
Product Number 10040-3-ND 10040-3 10040-3
Product Name RF Directional Coupler RF Directional Coupler RF and Wireless - RF Directional Coupler
RF Coupler Type Uni-Directional Uni-Directional Uni-Directional
Unlock Full Specs
to access all available technical data

Similar Products

800 to 3600MHz – Dual Directional Coupler - UIYDDCP21424A - UIY Inc.
Specs
RF Coupler Type Dual Directional
Frequency Range 800.00 to 3600.00 MHz
Power 10.00 watts
View Details
Signal Distribution: High Frequency Film Cards -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Package Type Surface Mount
Frequency Range 20000.00 MHz
Coupling 3.00 dB
View Details
Directional Couplers - CTM-10M-8G - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
RF Coupler Type Uni-Directional
Package Type Connectorized; Connectorized
Frequency Range 4000.00 to 12400.00 MHz
View Details