TTM Technologies Inc. RF and Wireless - Attenuators 100200P4Y100-2

Description
RF ATTENUATOR 50OHM 2SMD
Description
RF ATTENUATOR 50OHM 2SMD

Suppliers

Company
Product
Description
Supplier Links
Shenzhen, China
RF and Wireless - Attenuators
100200P4Y100-2
RF and Wireless - Attenuators 100200P4Y100-2
RF ATTENUATOR 50OHM 2SMD

RF ATTENUATOR 50OHM 2SMD

Supplier's Site
Attenuators - 100200P4Y100-2 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Attenuators
100200P4Y100-2
Attenuators 100200P4Y100-2
RF Attenuators 0 Hz ~ 3 GHz 50 Ohms 10W 2-SMD, No Lead

RF Attenuators 0 Hz ~ 3 GHz 50 Ohms 10W 2-SMD, No Lead

Buy Now

Technical Specifications

  Acme Chip Technology Co., Limited Quarktwin Technology Ltd.
Product Category RF Attenuators RF Attenuators
Product Number 100200P4Y100-2 100200P4Y100-2
Product Name RF and Wireless - Attenuators Attenuators
Attenuator Type Variable Variable
Unlock Full Specs
to access all available technical data

Similar Products

Variable Attenuators - ARC-4 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Attenuator Type Variable
Frequency 1.00E-3 to 0.4000 GHz
Insertion Loss 2.5 dB
View Details
Passive GaAs MMIC Attenuator Family - ATN13-00110CH - Marki Microwave LLC
Specs
Frequency 0.0 to 110 GHz
Package Type bare-die
View Details
Attenuators - 2312-TGL4203-SMCT-ND - DigiKey
Specs
Attenuation 0.0 dB
Package Type 16-VFQFN Exposed Pad
View Details
2 suppliers
Coaxial Attenuator - 5o202018S - 5o.com
Specs
Attenuator Type Variable
Frequency 0.0 to 18 GHz
VSWR 1.35 :1
View Details