TTM Technologies Inc. RF Directional Coupler 10016-3

Description
RF Directional Coupler Military 2GHz ~ 4GHz 3dB 100W
Description
RF Directional Coupler Military 2GHz ~ 4GHz 3dB 100W

Suppliers

Company
Product
Description
Supplier Links
RF Directional Coupler - 10016-3 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Directional Coupler
10016-3
RF Directional Coupler 10016-3
RF Directional Coupler Military 2GHz ~ 4GHz 3dB 100W

RF Directional Coupler Military 2GHz ~ 4GHz 3dB 100W

Buy Now
Shenzhen, China
RF and Wireless - RF Directional Coupler
10016-3
RF and Wireless - RF Directional Coupler 10016-3
RF DIR COUPLER 2GHZ-4GHZ

RF DIR COUPLER 2GHZ-4GHZ

Supplier's Site

Technical Specifications

  Quarktwin Technology Ltd. Acme Chip Technology Co., Limited
Product Category RF Couplers RF Couplers
Product Number 10016-3 10016-3
Product Name RF Directional Coupler RF and Wireless - RF Directional Coupler
RF Coupler Type Uni-Directional Uni-Directional
Unlock Full Specs
to access all available technical data

Similar Products

Directional Couplers - CWM-10R-13.2G - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
RF Coupler Type Uni-Directional
Package Type Connectorized; Connectorized
Frequency Range 500.00 to 26500.00 MHz
View Details
1 to 4GHz – Directional Coupler - UIYDCP8220A - UIY Inc.
Specs
Frequency Range 1000.00 to 4000.00 MHz
Power 50.00 watts
Coupling 6.00 to 30.00 dB
View Details
Signal Distribution: Power Dividers, Samplers and Crossovers -  - Smiths Interconnect, a Molex company
Specs
Package Type Surface Mount
View Details
C10-0116, DIRECTIONAL COUPLER - C10-0116 - Marki Microwave LLC
Specs
RF Coupler Type Uni-Directional
Package Type Connectorized
Frequency Range 1000.00 to 16000.00 MHz
View Details