TTM Technologies Inc. RF Directional Coupler 10014-30

Description
RF Directional Coupler Military 500MHz ~ 1GHz 30dB 100W
Description
RF Directional Coupler Military 500MHz ~ 1GHz 30dB 100W

Suppliers

Company
Product
Description
Supplier Links
RF Directional Coupler - 10014-30 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Directional Coupler
10014-30
RF Directional Coupler 10014-30
RF Directional Coupler Military 500MHz ~ 1GHz 30dB 100W

RF Directional Coupler Military 500MHz ~ 1GHz 30dB 100W

Buy Now
Shenzhen, China
RF and Wireless - RF Directional Coupler
10014-30
RF and Wireless - RF Directional Coupler 10014-30
RF DIR COUPLER 500MHZ-1GHZ

RF DIR COUPLER 500MHZ-1GHZ

Supplier's Site

Technical Specifications

  Quarktwin Technology Ltd. Acme Chip Technology Co., Limited
Product Category RF Couplers RF Couplers
Product Number 10014-30 10014-30
Product Name RF Directional Coupler RF and Wireless - RF Directional Coupler
RF Coupler Type Uni-Directional Uni-Directional
Unlock Full Specs
to access all available technical data

Similar Products

Signal Distribution: High Frequency Film Cards -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Package Type Surface Mount
Frequency Range 20000.00 MHz
Coupling 3.00 dB
View Details
Directional Couplers - WMC-6-18-20dB-S - Werbel Microwave LLC
Specs
RF Coupler Type Uni-Directional
Package Type Connectorized Module
Frequency Range 6000.00 to 18000.00 MHz
View Details