TTM Technologies Inc. RF and Wireless - RF Directional Coupler 10013-3

Description
RF DIR COUPLER 250MHZ-500MHZ
Description
RF DIR COUPLER 250MHZ-500MHZ

Suppliers

Company
Product
Description
Supplier Links
Shenzhen, China
RF and Wireless - RF Directional Coupler
10013-3
RF and Wireless - RF Directional Coupler 10013-3
RF DIR COUPLER 250MHZ-500MHZ

RF DIR COUPLER 250MHZ-500MHZ

Supplier's Site
RF Directional Coupler - 10013-3 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Directional Coupler
10013-3
RF Directional Coupler 10013-3
RF Directional Coupler Military 250MHz ~ 500MHz 3dB 200W

RF Directional Coupler Military 250MHz ~ 500MHz 3dB 200W

Buy Now

Technical Specifications

  Acme Chip Technology Co., Limited Quarktwin Technology Ltd.
Product Category RF Couplers RF Couplers
Product Number 10013-3 10013-3
Product Name RF and Wireless - RF Directional Coupler RF Directional Coupler
RF Coupler Type Uni-Directional Uni-Directional
Unlock Full Specs
to access all available technical data

Similar Products

Signal Distribution: High Frequency Film Cards -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Package Type Surface Mount
Frequency Range 20000.00 MHz
Coupling 3.00 dB
View Details
Hybrid Couplers - WMQH-1-2-S - Werbel Microwave LLC
Werbel Microwave LLC
Specs
RF Coupler Type Uni-Directional
Package Type Connectorized Module
Frequency Range 1000.00 to 2000.00 MHz
View Details