TTM Technologies Inc. RF Directional Coupler 10012-3

Description
RF Directional Coupler Military 125MHz ~ 250MHz 3dB 100W
Description
RF Directional Coupler Military 125MHz ~ 250MHz 3dB 100W

Suppliers

Company
Product
Description
Supplier Links
RF Directional Coupler - 10012-3 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Directional Coupler
10012-3
RF Directional Coupler 10012-3
RF Directional Coupler Military 125MHz ~ 250MHz 3dB 100W

RF Directional Coupler Military 125MHz ~ 250MHz 3dB 100W

Buy Now
Shenzhen, China
RF and Wireless - RF Directional Coupler
10012-3
RF and Wireless - RF Directional Coupler 10012-3
RF DIR COUPLER 125MHZ-250MHZ

RF DIR COUPLER 125MHZ-250MHZ

Supplier's Site

Technical Specifications

  Quarktwin Technology Ltd. Acme Chip Technology Co., Limited
Product Category RF Couplers RF Couplers
Product Number 10012-3 10012-3
Product Name RF Directional Coupler RF and Wireless - RF Directional Coupler
RF Coupler Type Uni-Directional Uni-Directional
Unlock Full Specs
to access all available technical data

Similar Products

Signal Distribution: High Frequency Film Cards -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Package Type Surface Mount
Frequency Range 20000.00 MHz
Coupling 3.00 dB
View Details
Directional Couplers - WMHPC-80-520M-10dB-N - Werbel Microwave LLC
Specs
RF Coupler Type Uni-Directional
Package Type Connectorized Module
Frequency Range 80.00 to 520.00 MHz
View Details