TTM Technologies Inc. RF Directional Coupler 10011-3

Description
RF Directional Coupler Military 62.5MHz ~ 125MHz 3dB 100W
Description
RF Directional Coupler Military 62.5MHz ~ 125MHz 3dB 100W

Suppliers

Company
Product
Description
Supplier Links
RF Directional Coupler - 10011-3 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Directional Coupler
10011-3
RF Directional Coupler 10011-3
RF Directional Coupler Military 62.5MHz ~ 125MHz 3dB 100W

RF Directional Coupler Military 62.5MHz ~ 125MHz 3dB 100W

Buy Now
Shenzhen, China
RF and Wireless - RF Directional Coupler
10011-3
RF and Wireless - RF Directional Coupler 10011-3
RF DIR COUPLER 62.5MHZ-125MHZ

RF DIR COUPLER 62.5MHZ-125MHZ

Supplier's Site

Technical Specifications

  Quarktwin Technology Ltd. Acme Chip Technology Co., Limited
Product Category RF Couplers RF Couplers
Product Number 10011-3 10011-3
Product Name RF Directional Coupler RF and Wireless - RF Directional Coupler
RF Coupler Type Uni-Directional Uni-Directional
Unlock Full Specs
to access all available technical data

Similar Products

16.5 dB Directional Coupler, 5 - 1500 MHz, 75Ω - Z30-16-5-75+ - Mini-Circuits
Specs
RF Coupler Type Uni-Directional
Impedance 75 ohms
View Details
High Frequency Directional Coupler - FPC06302 - Knowles Precision Devices
Specs
RF Coupler Type Uni-Directional
Package Type Surface Mount
Impedance 50 ohms
View Details
3 suppliers
Directional Coupler - 5o5585150 - 5o.com
Specs
RF Coupler Type Uni-Directional
Frequency Range 800.00 to 2500.00 MHz
Power 50.00 watts
View Details
Directional Coupler 501050013 - 501050013 - KRYTAR, Inc.
Specs
RF Coupler Type Dual Directional
Frequency Range 1000.00 to 50000.00 MHz
Power 20.00 watts
View Details