TTM Technologies Inc. RF and Wireless - RF Directional Coupler 10010-3

Description
RF DIR COUPLER 225MHZ-400MHZ
Description
RF DIR COUPLER 225MHZ-400MHZ

Suppliers

Company
Product
Description
Supplier Links
Futian, China
RF and Wireless - RF Directional Coupler
10010-3
RF and Wireless - RF Directional Coupler 10010-3
RF DIR COUPLER 225MHZ-400MHZ

RF DIR COUPLER 225MHZ-400MHZ

Supplier's Site

Technical Specifications

  Shenzhen Shengyu Electronics Technology Limited
Product Category Network and Communication Chips
Product Number 10010-3
Product Name RF and Wireless - RF Directional Coupler
Unlock Full Specs
to access all available technical data

Similar Products

RF Transceiver ICs - 4823-NRF24LE1-F16Q24-T-ND - DigiKey
Specs
Device Type Transceiver
Operating Frequency 2400 MHz
Data Rate 2000 kbps
View Details
Butler Matrix KBM9240300 - KBM9240300 - KRYTAR, Inc.
Specs
Device Type Beamformers
Operating Frequency 24000 to 30000 MHz
View Details
RF Receivers - SI4730-B20-GM-ND - DigiKey
Skyworks Solutions, Inc.
Specs
Device Type Receiver
Operating Frequency 0.5200 to 108 MHz
Bias Current 19.2 mA
View Details