TTM Technologies Inc. RF Directional Coupler 10010-10

Description
RF Directional Coupler Military 225MHz ~ 400MHz 10dB 50W
Description
RF Directional Coupler Military 225MHz ~ 400MHz 10dB 50W

Suppliers

Company
Product
Description
Supplier Links
RF Directional Coupler - 10010-10 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Directional Coupler
10010-10
RF Directional Coupler 10010-10
RF Directional Coupler Military 225MHz ~ 400MHz 10dB 50W

RF Directional Coupler Military 225MHz ~ 400MHz 10dB 50W

Buy Now

Technical Specifications

  Quarktwin Technology Ltd.
Product Category RF Couplers
Product Number 10010-10
Product Name RF Directional Coupler
RF Coupler Type Uni-Directional
Unlock Full Specs
to access all available technical data

Similar Products

Directional Coupler - 5o55143371 - 5o.com
Specs
RF Coupler Type Uni-Directional
Frequency Range 136.00 to 174.00 MHz
Power 200.00 watts
View Details
RF Directional Coupler - 3157-DBTC-9-4LX+TR-ND - DigiKey
Specs
RF Coupler Type Uni-Directional
Package Type Surface Mount; 5-SMD Module
Frequency Range 5.00 to 1000.00 MHz
View Details
2 suppliers
90 Degree Hybrid Couplers - NHC9-225-400-50-S - kTB Solutions
Specs
Frequency Range 225.00 to 400.00 MHz
Power 50.00 watts
Insertion Loss 0.30 dB
View Details
High Frequency Directional Coupler - FPC06150 - Knowles
Specs
RF Coupler Type Uni-Directional
Package Type Surface Mount
Impedance 50 ohms
View Details
4 suppliers