TT Electronics Chip Resistor - Surface Mount - WRM0207C-680KFI WRM0207C-680KFI

Description
Manufacturer: TT Electronics Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1104835-WRM0207C-680 KFI Packaging: Tape and Reel Length: 6.1 mm Mounting: SMD (SMT) Tolerance: 1 % Military Standard: Not Composition: Metal Film Resistance: 680 kΩ Categories: Chip Resistor - Surface Mount Case / Package: MELF Popularity: Low Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 125 °C RoHS: Compliant Min Operating Temperature: -55 °C
Request a Quote
Description
Manufacturer: TT Electronics Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1104835-WRM0207C-680 KFI Packaging: Tape and Reel Length: 6.1 mm Mounting: SMD (SMT) Tolerance: 1 % Military Standard: Not Composition: Metal Film Resistance: 680 kΩ Categories: Chip Resistor - Surface Mount Case / Package: MELF Popularity: Low Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 125 °C RoHS: Compliant Min Operating Temperature: -55 °C
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - WRM0207C-680KFI - 1104835-WRM0207C-680KFI - Win Source Electronics
Laguna Hills, CA, United States
Chip Resistor - Surface Mount - WRM0207C-680KFI
1104835-WRM0207C-680KFI
Chip Resistor - Surface Mount - WRM0207C-680KFI 1104835-WRM0207C-680KFI
Manufacturer: TT Electronics Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1104835-WRM0207C-680 KFI Packaging: Tape and Reel Length: 6.1 mm Mounting: SMD (SMT) Tolerance: 1 % Military Standard: Not Composition: Metal Film Resistance: 680 kΩ Categories: Chip Resistor - Surface Mount Case / Package: MELF Popularity: Low Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 125 °C RoHS: Compliant Min Operating Temperature: -55 °C

Manufacturer: TT Electronics
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1104835-WRM0207C-680KFI
Packaging: Tape and Reel
Length: 6.1 mm
Mounting: SMD (SMT)
Tolerance: 1 %
Military Standard: Not
Composition: Metal Film
Resistance: 680 kΩ
Categories: Chip Resistor - Surface Mount
Case / Package: MELF
Popularity: Low
Fake Threat In the Open Market: 64 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 125 °C
RoHS: Compliant
Min Operating Temperature: -55 °C

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Resistors
Product Number 1104835-WRM0207C-680KFI
Product Name Chip Resistor - Surface Mount - WRM0207C-680KFI
Technology / Construction MetalFilm
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0805) SMT Jumper, 1K / reel - 5106 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Compensating resistor 2/25E - 1-ATC1-25_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 25 ohms
View Details
Chassis Mount Resistors - 1311266 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details