Welwyn Components, Ltd. Surface Mount Melf Resistor, Wrm 0207 Series, 220 Kohm, 400 Mw, 1%, Metal Film Rohs Compliant Tt Electronics/welwyn WRM0207C-220KFI

Description
Surface Mount MELF Resistor, WRM 0207 Series, 220 kohm, 400 mW, 1%, Metal Film RoHS Compliant: Yes
Datasheet
Description
Surface Mount MELF Resistor, WRM 0207 Series, 220 kohm, 400 mW, 1%, Metal Film RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Surface Mount Melf Resistor, Wrm 0207 Series, 220 Kohm, 400 Mw, 1%, Metal Film Rohs Compliant Tt Electronics/welwyn - 62M1199 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Melf Resistor, Wrm 0207 Series, 220 Kohm, 400 Mw, 1%, Metal Film Rohs Compliant Tt Electronics/welwyn
62M1199
Surface Mount Melf Resistor, Wrm 0207 Series, 220 Kohm, 400 Mw, 1%, Metal Film Rohs Compliant Tt Electronics/welwyn 62M1199
Surface Mount MELF Resistor, WRM 0207 Series, 220 kohm, 400 mW, 1%, Metal Film RoHS Compliant: Yes

Surface Mount MELF Resistor, WRM 0207 Series, 220 kohm, 400 mW, 1%, Metal Film RoHS Compliant: Yes

Supplier's Site Datasheet
Res, Metal Film, 220K, 1%, 0.4W, 0207; Resistance Tt Electronics/welwyn - 12AC2877 - Newark, An Avnet Company
Chicago, IL, United States
Res, Metal Film, 220K, 1%, 0.4W, 0207; Resistance Tt Electronics/welwyn
12AC2877
Res, Metal Film, 220K, 1%, 0.4W, 0207; Resistance Tt Electronics/welwyn 12AC2877
RES, METAL FILM, 220K, 1%, 0.4W, 0207; Resistance:220kohm; Product Range:WRM Series; Voltage Rating:250V; Resistor Element Material:Metal Film; Power Rating:400mW; Resistance Tolerance:± 1%; Temperature Coefficient:± 50ppm/°C; MELF RoHS Compliant: Yes

RES, METAL FILM, 220K, 1%, 0.4W, 0207; Resistance:220kohm; Product Range:WRM Series; Voltage Rating:250V; Resistor Element Material:Metal Film; Power Rating:400mW; Resistance Tolerance:± 1%; Temperature Coefficient:± 50ppm/°C; MELF RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 62M1199 12AC2877
Product Name Surface Mount Melf Resistor, Wrm 0207 Series, 220 Kohm, 400 Mw, 1%, Metal Film Rohs Compliant Tt Electronics/welwyn Res, Metal Film, 220K, 1%, 0.4W, 0207; Resistance Tt Electronics/welwyn
Configuration Single Resistor Single Resistor
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Standards and Certifications RoHS RoHS
Resistance Range 220000 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Through Hole Resistors - BSR15 - Shenzhen Shengyu Electronics Technology Limited
Specs
Resistance Range 1200 ohms
Power Rating 15 watts
View Details
Surface Mount Resistors - 1-1622824-9 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 0.1800 ohms
View Details
2 suppliers