Welwyn Components, Ltd. Chassis Mount Resistors WPRT50AB-6R8JB168

Description
RES CHAS MNT 6.8 OHM 5% 50W
Request a Quote Datasheet
Description
RES CHAS MNT 6.8 OHM 5% 50W
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chassis Mount Resistors - 985-1582-ND - DigiKey
Thief River Falls, MN, United States
Chassis Mount Resistors
985-1582-ND
Chassis Mount Resistors 985-1582-ND
RES CHAS MNT 6.8 OHM 5% 50W

RES CHAS MNT 6.8 OHM 5% 50W

Buy Now Datasheet
Through Hole Wirewound Resistor, Aec-Q200 Wprt Series, 6.8 Ohm, 50 W, 5%, 400Ppm/ C Rohs Compliant Tt Electronics/welwyn - 48W7236 - Newark, An Avnet Company
Chicago, IL, United States
Through Hole Wirewound Resistor, Aec-Q200 Wprt Series, 6.8 Ohm, 50 W, 5%, 400Ppm/ C Rohs Compliant Tt Electronics/welwyn
48W7236
Through Hole Wirewound Resistor, Aec-Q200 Wprt Series, 6.8 Ohm, 50 W, 5%, 400Ppm/ C Rohs Compliant Tt Electronics/welwyn 48W7236
Through Hole Wirewound Resistor, AEC-Q200 WPRT Series, 6.8 ohm, 50 W, 5%, 400ppm/ C RoHS Compliant: Yes

Through Hole Wirewound Resistor, AEC-Q200 WPRT Series, 6.8 ohm, 50 W, 5%, 400ppm/ C RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 985-1582-ND 48W7236
Product Name Chassis Mount Resistors Through Hole Wirewound Resistor, Aec-Q200 Wprt Series, 6.8 Ohm, 50 W, 5%, 400Ppm/ C Rohs Compliant Tt Electronics/welwyn
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction Wirewound Wirewound
Mounting / Packaging Radial, Rect. Case ThroughHole
Resistance Range 6.8 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1622804-3 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging ThroughHole
Resistance Range 150000 ohms
View Details
Surface Mount Resistors - 1364775 - RS Components, Ltd.
Specs
Technology / Construction Thick film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2512; 2512 (6432m)
Standards and Certifications RoHS
View Details
Shunt Resistor - Four Terminal Through Hole - PBV - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Aerospace; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Through Hole Resistors - 2019-CF1/4CT52R685JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details