Welwyn Components, Ltd. Chassis Mount Resistors WPRT20AB-68RJB270

Description
68 Ohms ±5% 20W Wirewound Chassis Mount Resistor
Request a Quote Datasheet
Description
68 Ohms ±5% 20W Wirewound Chassis Mount Resistor
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chassis Mount Resistors - 985-1575-ND - DigiKey
Thief River Falls, MN, United States
Chassis Mount Resistors
985-1575-ND
Chassis Mount Resistors 985-1575-ND
68 Ohms ±5% 20W Wirewound Chassis Mount Resistor

68 Ohms ±5% 20W Wirewound Chassis Mount Resistor

Buy Now Datasheet
Through Hole Wirewound Resistor, Aec-Q200 Wprt Series, 68 Ohm, 20 W, 5%, 350Ppm/ C Rohs Compliant Tt Electronics/welwyn - 48W7228 - Newark, An Avnet Company
Chicago, IL, United States
Through Hole Wirewound Resistor, Aec-Q200 Wprt Series, 68 Ohm, 20 W, 5%, 350Ppm/ C Rohs Compliant Tt Electronics/welwyn
48W7228
Through Hole Wirewound Resistor, Aec-Q200 Wprt Series, 68 Ohm, 20 W, 5%, 350Ppm/ C Rohs Compliant Tt Electronics/welwyn 48W7228
Through Hole Wirewound Resistor, AEC-Q200 WPRT Series, 68 ohm, 20 W, 5%, 350ppm/ C RoHS Compliant: Yes

Through Hole Wirewound Resistor, AEC-Q200 WPRT Series, 68 ohm, 20 W, 5%, 350ppm/ C RoHS Compliant: Yes

Supplier's Site Datasheet
Chassis Mount Resistors - WPRT20AB-68RJB270 - Lingto Electronic Limited
Shenzhen, China
Chassis Mount Resistors
WPRT20AB-68RJB270
Chassis Mount Resistors WPRT20AB-68RJB270
RES CHAS MNT 68 OHM 5% 20W

RES CHAS MNT 68 OHM 5% 20W

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number 985-1575-ND 48W7228 WPRT20AB-68RJB270
Product Name Chassis Mount Resistors Through Hole Wirewound Resistor, Aec-Q200 Wprt Series, 68 Ohm, 20 W, 5%, 350Ppm/ C Rohs Compliant Tt Electronics/welwyn Chassis Mount Resistors
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction Wirewound Wirewound Wirewound
Mounting / Packaging Radial, Rect. Case ThroughHole
Resistance Range 68 ohms 68 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Chip Resistor - Surface Mount - 1375501-SMT-R005-1.0 - Win Source Electronics
Specs
Resistance Range 0.0050 ohms
Tolerance 1 +/- %
Temperature Coefficient 100 ±ppm/°C
View Details
2 suppliers
Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD); Tab Terminals
Resistance Range 3 to 400 ohms
Power Rating 0.0500 to 800 watts
View Details
Through Hole Resistors - C14R68JL-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction Wirewound
View Details
Through Hole Resistors - 1468289 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details