Welwyn Components, Ltd. Chassis Mount Resistors WPRT20AB-15RJB270

Description
RES CHAS MNT 15 OHM 5% 20W
Request a Quote Datasheet
Description
RES CHAS MNT 15 OHM 5% 20W
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chassis Mount Resistors - 985-1571-ND - DigiKey
Thief River Falls, MN, United States
Chassis Mount Resistors
985-1571-ND
Chassis Mount Resistors 985-1571-ND
RES CHAS MNT 15 OHM 5% 20W

RES CHAS MNT 15 OHM 5% 20W

Buy Now Datasheet
Through Hole Wirewound Resistor, Aec-Q200 Wprt Series, 15 Ohm, 20 W, 5%, 400Ppm/ C Rohs Compliant Tt Electronics/welwyn - 48W7223 - Newark, An Avnet Company
Chicago, IL, United States
Through Hole Wirewound Resistor, Aec-Q200 Wprt Series, 15 Ohm, 20 W, 5%, 400Ppm/ C Rohs Compliant Tt Electronics/welwyn
48W7223
Through Hole Wirewound Resistor, Aec-Q200 Wprt Series, 15 Ohm, 20 W, 5%, 400Ppm/ C Rohs Compliant Tt Electronics/welwyn 48W7223
Through Hole Wirewound Resistor, AEC-Q200 WPRT Series, 15 ohm, 20 W, 5%, 400ppm/ C RoHS Compliant: Yes

Through Hole Wirewound Resistor, AEC-Q200 WPRT Series, 15 ohm, 20 W, 5%, 400ppm/ C RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 985-1571-ND 48W7223
Product Name Chassis Mount Resistors Through Hole Wirewound Resistor, Aec-Q200 Wprt Series, 15 Ohm, 20 W, 5%, 400Ppm/ C Rohs Compliant Tt Electronics/welwyn
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction Wirewound Wirewound
Mounting / Packaging Radial, Rect. Case ThroughHole
Resistance Range 15 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - C101K5JL-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction Wirewound
View Details
2 suppliers
Surface Mount Resistors - 1260360 - RS Components, Ltd.
Specs
Technology / Construction Metal foil
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206; 1206 (3216m)
Standards and Certifications RoHS
View Details
0.01 OHM 3W Resistor - 52-SMP-R010-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2010 (5025 Metric)
Resistance Range 0.0100 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Through Hole Resistors - 2019-CF1/4CT52R161JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details