Welwyn Components, Ltd. Through Hole Resistors WP2S-R47JA25

Description
COMPACT FLAMEPROOF WIREWOUND RES
Request a Quote Datasheet
Description
COMPACT FLAMEPROOF WIREWOUND RES
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - 985-WP2S-R47JA25TB-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
985-WP2S-R47JA25TB-ND
Through Hole Resistors 985-WP2S-R47JA25TB-ND
COMPACT FLAMEPROOF WIREWOUND RES

COMPACT FLAMEPROOF WIREWOUND RES

Buy Now Datasheet
Through Hole Resistors - 985-WP2S-R47JA25CT-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
985-WP2S-R47JA25CT-ND
Through Hole Resistors 985-WP2S-R47JA25CT-ND
COMPACT FLAMEPROOF WIREWOUND RES

COMPACT FLAMEPROOF WIREWOUND RES

Buy Now Datasheet
Wirewound Resistor, 0.47 Ohm, 2W, 5%; Resistance Tt Electronics/welwyn - 05M1844 - Newark, An Avnet Company
Chicago, IL, United States
Wirewound Resistor, 0.47 Ohm, 2W, 5%; Resistance Tt Electronics/welwyn
05M1844
Wirewound Resistor, 0.47 Ohm, 2W, 5%; Resistance Tt Electronics/welwyn 05M1844
WIREWOUND RESISTOR, 0.47 OHM, 2W, 5%; Resistance:0.47ohm; Product Range:WP-S Series; Power Rating:2W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:50V; Resistor Technology:Wirewound ; Product Width:-RoHS Compliant: Yes

WIREWOUND RESISTOR, 0.47 OHM, 2W, 5%; Resistance:0.47ohm; Product Range:WP-S Series; Power Rating:2W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:50V; Resistor Technology:Wirewound; Product Width:-RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 985-WP2S-R47JA25TB-ND 05M1844
Product Name Through Hole Resistors Wirewound Resistor, 0.47 Ohm, 2W, 5%; Resistance Tt Electronics/welwyn
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction Wirewound Wirewound
Mounting / Packaging Axial Leads; Axial Axial Leaded
Tolerance 5 +/- % 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/12.5E - 1-ATC1-12.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 12.5 ohms
View Details
Chassis Mount Resistors - 1468311 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Tubular
Temperature Coefficient 260 ±ppm/°C
View Details
Through Hole Resistors - 4756583 - RS Components, Ltd.
KOA Speer Electronics, Inc.
Specs
Technology / Construction CarbonFilm; Carbon film
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
2 suppliers