Welwyn Components, Ltd. Through Hole Resistors WP2S-R22JA25

Description
COMPACT FLAMEPROOF WIREWOUND RES
Request a Quote Datasheet
Description
COMPACT FLAMEPROOF WIREWOUND RES
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - 985-WP2S-R22JA25TB-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
985-WP2S-R22JA25TB-ND
Through Hole Resistors 985-WP2S-R22JA25TB-ND
COMPACT FLAMEPROOF WIREWOUND RES

COMPACT FLAMEPROOF WIREWOUND RES

Buy Now Datasheet
Through Hole Resistors - 985-WP2S-R22JA25CT-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
985-WP2S-R22JA25CT-ND
Through Hole Resistors 985-WP2S-R22JA25CT-ND
COMPACT FLAMEPROOF WIREWOUND RES

COMPACT FLAMEPROOF WIREWOUND RES

Buy Now Datasheet
Wirewound Resistor, 0.22 Ohm, 2W, 5%; Resistance Tt Electronics/welwyn - 05M1840 - Newark, An Avnet Company
Chicago, IL, United States
Wirewound Resistor, 0.22 Ohm, 2W, 5%; Resistance Tt Electronics/welwyn
05M1840
Wirewound Resistor, 0.22 Ohm, 2W, 5%; Resistance Tt Electronics/welwyn 05M1840
WIREWOUND RESISTOR, 0.22 OHM, 2W, 5%; Resistance:0.22ohm; Product Range:WP-S Series; Power Rating:2W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:50V; Resistor Technology:Wirewound ; Product Width:-RoHS Compliant: Yes

WIREWOUND RESISTOR, 0.22 OHM, 2W, 5%; Resistance:0.22ohm; Product Range:WP-S Series; Power Rating:2W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:50V; Resistor Technology:Wirewound; Product Width:-RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 985-WP2S-R22JA25TB-ND 05M1840
Product Name Through Hole Resistors Wirewound Resistor, 0.22 Ohm, 2W, 5%; Resistance Tt Electronics/welwyn
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction Wirewound Wirewound
Mounting / Packaging Axial Leads; Axial Axial Leaded
Tolerance 5 +/- % 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0603) SMT Jumper, 1K / reel - 5110 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers
Compensating resistor 2/10E - 1-ATC1-10_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 10 ohms
View Details
Through Hole Resistors - 2123525 - RS Components, Ltd.
Specs
Technology / Construction Wirewound; Wirewound
Mounting / Packaging ThroughHole
Resistance Range 10 ohms
View Details