Welwyn Components, Ltd. Through Hole Resistor, Wmo-S Series, 33 Ohm, 5 W, 5%, 500 V, Axial Leaded Rohs Compliant Tt Electronics/welwyn WMO5S-33RJA05

Description
Through Hole Resistor, WMO-S Series, 33 ohm, 5 W, 5%, 500 V, Axial Leaded RoHS Compliant: Yes
Datasheet
Description
Through Hole Resistor, WMO-S Series, 33 ohm, 5 W, 5%, 500 V, Axial Leaded RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistor, Wmo-S Series, 33 Ohm, 5 W, 5%, 500 V, Axial Leaded Rohs Compliant Tt Electronics/welwyn - 31M6204 - Newark, An Avnet Company
Chicago, IL, United States
Through Hole Resistor, Wmo-S Series, 33 Ohm, 5 W, 5%, 500 V, Axial Leaded Rohs Compliant Tt Electronics/welwyn
31M6204
Through Hole Resistor, Wmo-S Series, 33 Ohm, 5 W, 5%, 500 V, Axial Leaded Rohs Compliant Tt Electronics/welwyn 31M6204
Through Hole Resistor, WMO-S Series, 33 ohm, 5 W, 5%, 500 V, Axial Leaded RoHS Compliant: Yes

Through Hole Resistor, WMO-S Series, 33 ohm, 5 W, 5%, 500 V, Axial Leaded RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 31M6204
Product Name Through Hole Resistor, Wmo-S Series, 33 Ohm, 5 W, 5%, 500 V, Axial Leaded Rohs Compliant Tt Electronics/welwyn
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614889-2 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 115000 ohms
View Details
2 suppliers
Chassis Mount Resistors - 1445516 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Tubular
Temperature Coefficient 260 ±ppm/°C
View Details
Shunt Resistor - Two Terminal Surface Mount - KVM - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; High Current Resistor; Precision Resistor
Technology / Construction Metal Foil
View Details
Through Hole Resistors - 2019-CF1/4CT52R133JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details