Welwyn Components, Ltd. Res, Thick Film, 470 Ohm, 50W, To-220; Resistance Tt Electronics/welwyn WMHP50-470RF

Description
RES, THICK FILM, 470 OHM, 50W, TO-220; Resistance:470ohm; Product Range:WMHP Series; Power Rating:50W; Resistance Tolerance:± 1%; Resistor Case / Package:TO-220; Voltage Rating:350V; Resistor Technology:Thick Film; Product Diameter:-RoHS Compliant: Yes
Datasheet
Description
RES, THICK FILM, 470 OHM, 50W, TO-220; Resistance:470ohm; Product Range:WMHP Series; Power Rating:50W; Resistance Tolerance:± 1%; Resistor Case / Package:TO-220; Voltage Rating:350V; Resistor Technology:Thick Film; Product Diameter:-RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, Thick Film, 470 Ohm, 50W, To-220; Resistance Tt Electronics/welwyn - 40Y2764 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 470 Ohm, 50W, To-220; Resistance Tt Electronics/welwyn
40Y2764
Res, Thick Film, 470 Ohm, 50W, To-220; Resistance Tt Electronics/welwyn 40Y2764
RES, THICK FILM, 470 OHM, 50W, TO-220; Resistance:470ohm; Product Range:WMHP Series; Power Rating:50W; Resistance Tolerance:± 1%; Resistor Case / Package:TO-220; Voltage Rating:350V; Resistor Technology:Thick Film; Product Diameter:-RoHS Compliant: Yes

RES, THICK FILM, 470 OHM, 50W, TO-220; Resistance:470ohm; Product Range:WMHP Series; Power Rating:50W; Resistance Tolerance:± 1%; Resistor Case / Package:TO-220; Voltage Rating:350V; Resistor Technology:Thick Film; Product Diameter:-RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 40Y2764
Product Name Res, Thick Film, 470 Ohm, 50W, To-220; Resistance Tt Electronics/welwyn
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging TO-220
Resistance Range 470 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Chassis Mount Resistors - 1311256 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details
Connectors,Interconnects -  - Win Source Electronics
Specs
Resistance Range 45000 ohms
Tolerance 20 +/- %
Power Rating 30 watts
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details